Manufacturer: Infineon Technologies
Win Source Part Number: 1024414-BSO083N03MSG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1.56W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-DSO-8
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 11A (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 2100pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 8.3 mOhm @ 14A, 10V
Alternative Parts (Cross-Reference): SI4384DY-T1-E3; BSO083N03MSGXT; IRF7809APBF;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
N-Channel 30V 11A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
N-Channel 30V 11A (Ta) 1.56W (Ta) Surface Mount PG-DSO-8
MOSFET N-CH 30V 11A 8DSO Product overview: BSO083N03MSGXUMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSO083N03MSGXUMA
OptlMOS N-Channel Power MOSFET
MOSFET N-CH 30V 11A 8DSO
Trans MOSFET N-CH 30V 11A 8-Pin DSO T/R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1024414-BSO083N03MSGXUMA1 | BSO083N03MSGXUMA1TR-ND | 278-BSO083N03MSGXUMA1 | BSO083N03MSGXUMA1 | BSO083N03MSGXUMA1 | 376-BSO083N03MSGXUMA1 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSO083N03MSGXUMA1 | Single FETs, MOSFETs | 30V 11A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Trans MOSFET N-CH 30V 11A 8-Pin DSO T/R | |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 30 volts | 30 volts | 30 volts | |||
| PD | 1560 milliwatts | 1560 milliwatts | 1560 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SO-8; SOT3; PG-DSO-8 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | SOIC8 | 8-SOIC (0.154, 3.90mm Width) |