IGBT MOD 1200V 50A 280W Product overview: BSM35GD120DN2 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 280W. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 1200V, 50A, 280W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-BSM35GD120DN2 can be used for catalog matching and distributor lookup.
Manufacturer: eupec GmbH
Win Source Part Number: 1154774-BSM35GD120DN
Manufacturer Homepage: www.eupec.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IGBT MOD 1200V 50A 280W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Power MOSFET | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 297-BSM35GD120DN2 | 1154774-BSM35GD120DN2 | BSM35GD120DN2 |
| Product Name | 1200V 50A 280W IGBT Transistor | IGBTs - Modules - BSM35GD120DN2 | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) |