Infineon Technologies AG Single FETs, MOSFETs BSC090N03MSGATMA1

Description
N-Channel 30V 12A (Ta), 48A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet
Description
N-Channel 30V 12A (Ta), 48A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount PG-TDSON-8-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC090N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC090N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC090N03MSGATMA1TR-ND
N-Channel 30V 12A (Ta), 48A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount PG-TDSON-8-5

N-Channel 30V 12A (Ta), 48A (Tc) 2.5W (Ta), 32W (Tc) Surface Mount PG-TDSON-8-5

Buy Now Datasheet
Singapore, Singapore
30V 12A 48A MOSFET Transistor
278-BSC090N03MSGATMA1
30V 12A 48A MOSFET Transistor 278-BSC090N03MSGATMA1
MOSFET N-CH 30V 12A/48A 8TDSON Product overview: BSC090N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC090N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 12A/48A 8TDSON Product overview: BSC090N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 12A, 48A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 12A, 48A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC090N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BSC090N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
BSC090N03 - 12V-300V N-Channel Power MOSFET

BSC090N03 - 12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC090N03MSGATMA1 - 096914-BSC090N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC090N03MSGATMA1
096914-BSC090N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC090N03MSGATMA1 096914-BSC090N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 096914-BSC090N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 32W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 12A (Ta), 48A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 24nC @ 10V Max Input Capacitance: 1900pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 096914-BSC090N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 32W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 12A (Ta), 48A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 24nC @ 10V
Max Input Capacitance: 1900pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 9 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC090N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC090N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC090N03MSGATMA1
MOSFET N-CH 30V 12A/48A 8TDSON

MOSFET N-CH 30V 12A/48A 8TDSON

Supplier's Site
MOSFET N-Ch 30V 48A TDSON-8 OptiMOS 3M

MOSFET N-Ch 30V 48A TDSON-8 OptiMOS 3M

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC090N03MSGATMA1TR-ND 278-BSC090N03MSGATMA1 BSC090N03MSGATMA1 096914-BSC090N03MSGATMA1 BSC090N03MSGATMA1 BSC090N03MSGATMA1
Product Name Single FETs, MOSFETs 30V 12A 48A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC090N03MSGATMA1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) TDSON8 SOT3; PG-TDSON-8 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data