Infineon Technologies AG 30V 63A MOSFET Transistor BSC0906NS

Description
MOSFETs N-Ch 30V 63A TDSON-8 OptiMOS Product overview: BSC0906NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0906NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs N-Ch 30V 63A TDSON-8 OptiMOS Product overview: BSC0906NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0906NS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 63A MOSFET Transistor
2088-BSC0906NS
30V 63A MOSFET Transistor 2088-BSC0906NS
MOSFETs N-Ch 30V 63A TDSON-8 OptiMOS Product overview: BSC0906NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0906NS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 30V 63A TDSON-8 OptiMOS Product overview: BSC0906NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 63A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 63A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC0906NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
END - OF - LIFE - BSC0906NS - 1154692-BSC0906NS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSC0906NS
1154692-BSC0906NS
END - OF - LIFE - BSC0906NS 1154692-BSC0906NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154692-BSC0906NS Family Name: BSC0906NS Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): FDMS0310AS; Si7892DP; TSM061NA03CR RLG; Introduction Date: June 16, 2011 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1154692-BSC0906NS
Family Name: BSC0906NS
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): FDMS0310AS; Si7892DP; TSM061NA03CR RLG;
Introduction Date: June 16, 2011
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - BSC0906NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC0906NS
Transistors BSC0906NS
TDSON-8-EP(5x6) MOSFETs ROHS

TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch 30V 63A TDSON-8 OptiMOS

MOSFET N-Ch 30V 63A TDSON-8 OptiMOS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-BSC0906NS 1154692-BSC0906NS BSC0906NS BSC0906NS
Product Name 30V 63A MOSFET Transistor END - OF - LIFE - BSC0906NS Transistors MOSFET
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0400 kS
Unlock Full Specs
to access all available technical data