MOSFET N-CH 100V 10A/44A TDSON-6
MOSFET N-CH 100V 10A/44A TDSON-6 Product overview: BSC0803LSATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, 44A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 10A, 44A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC0803LSATMA1 can be used for catalog matching and distributor lookup.
OptiMOS 5 Power-Transistor, 100 V
OptiMOS 5 Power-Transistor, 100 V
MOSFET, N-CH, 100V, 44A, PG-TDSON ROHS COMPLIANT: YES
MOSFET N-CH 100V 10A/44A TDSON-6
MOSFET N-CH 100V 10A/44A TDSON-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 448-BSC0803LSATMA1TR-ND | 278-BSC0803LSATMA1 | BSC0803LSATMA1 | 2350604P | 78AH7108 | BSC0803LSATMA1 | BSC0803LSATMA1 |
| Product Name | Single FETs, MOSFETs | 100V 10A 44A MOSFET Transistor | MOSFETs | Mosfet, N-Ch, 100V, 44A, Pg-Tdson Rohs Compliant Infineon | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | PG-TDSON-8 | SuperSO8 5 x 6 | TO-3 | 8-PowerTDFN | 8-PowerTDFN |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 100 volts | 100 volts | |||||
| Transconductance | 0.0190 kS |