OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
Excellent gate charge x R DS(on) product (FOM)
Very low on-resistance R DS(on)
Ideal for fast switching applictions
RoHS compliant - halogen free
MSL1 rated
Benefits
Highest system efficiency
Less paralleling required
Increased power density
System cost reduction
Very low voltage overshoot
Potential Applications
Synchronous rectification
Isolated DC-DC converters
Motor control
Or-ing switches
Applications
Domestic robots
Telecommunication infrastructure
Wireless Communication
Designers who used this product also designed with
BSC047N08NS3 G | N-Channel Power MOSFET
IPB017N10N5LF | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IR2101S | Gate Driver ICs
IPB072N15N3 G | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
IRF7416PBF-1 | P-Channel Power MOSFET
BSC060N10NS3 G | N-Channel Power MOSFET
BSS138N | Small signal/small power MOSFET
1ED44173N01B | Gate Driver ICs
1EDI60N12AF | Gate Driver ICs
IRS21271S | Gate Driver ICs
IRS4427S | Gate Driver ICs
2ED2110S06M | Gate Driver ICs
6ED2742S01Q | Gate Driver ICs
IRS10752L | Gate Driver ICs
TDA21462 | Integrated Smart Power Stages
BSC047N08NS3 G | N-Channel Power MOSFET
IPB017N10N5LF | N-Channel Power MOSFET
BSC040N10NS5 | N-Channel Power MOSFET
IR2101S | Gate Driver ICs
IPB072N15N3 G | N-Channel Power MOSFET
BSC190N15NS3 G | N-Channel Power MOSFET
BSC093N15NS5 | N-Channel Power MOSFET
IRF7416PBF-1 | P-Channel Power MOSFET
1 2 3 4 5
OptiMOS™ 40V is a perfect choice for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops. In addition these devices can be used for a broad range of industrial applications including motor control and fast switching DC-DC converter.
Summary of Features
- Excellent gate charge x R DS(on) product (FOM)
- Very low on-resistance R DS(on)
- Ideal for fast switching applictions
- RoHS compliant - halogen free
- MSL1 rated
Benefits
- Highest system efficiency
- Less paralleling required
- Increased power density
- System cost reduction
- Very low voltage overshoot
Potential Applications
- Synchronous rectification
- Isolated DC-DC converters
- Motor control
- Or-ing switches
Applications
- Domestic robots
- Telecommunication infrastructure
- Wireless Communication
Designers who used this product also designed with
- BSC047N08NS3 G |
N-Channel Power MOSFET
- IPB017N10N5LF |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IR2101S |
Gate Driver ICs
- IPB072N15N3 G |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- IRF7416PBF-1 |
P-Channel Power MOSFET
- BSC060N10NS3 G |
N-Channel Power MOSFET
- BSS138N |
Small signal/small power MOSFET
- 1ED44173N01B |
Gate Driver ICs
- 1EDI60N12AF |
Gate Driver ICs
- IRS21271S |
Gate Driver ICs
- IRS4427S |
Gate Driver ICs
- 2ED2110S06M |
Gate Driver ICs
- 6ED2742S01Q |
Gate Driver ICs
- IRS10752L |
Gate Driver ICs
- TDA21462 |
Integrated Smart Power Stages
- BSC047N08NS3 G |
N-Channel Power MOSFET
- IPB017N10N5LF |
N-Channel Power MOSFET
- BSC040N10NS5 |
N-Channel Power MOSFET
- IR2101S |
Gate Driver ICs
- IPB072N15N3 G |
N-Channel Power MOSFET
- BSC190N15NS3 G |
N-Channel Power MOSFET
- BSC093N15NS5 |
N-Channel Power MOSFET
- IRF7416PBF-1 |
P-Channel Power MOSFET
1
2
3
4
5