Infineon Technologies AG 60V 24A 100A MOSFET Transistor BSC028N06NSTATMA1

Description
MOSFET N-CH 60V 24A/100A TDSON Product overview: BSC028N06NSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC028N06NSTATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 24A/100A TDSON Product overview: BSC028N06NSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC028N06NSTATMA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 24A 100A MOSFET Transistor
278-BSC028N06NSTATMA1
60V 24A 100A MOSFET Transistor 278-BSC028N06NSTATMA1
MOSFET N-CH 60V 24A/100A TDSON Product overview: BSC028N06NSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC028N06NSTATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 24A/100A TDSON Product overview: BSC028N06NSTATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 24A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 24A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC028N06NSTATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2207351 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207351
MOSFETs 2207351
Infineon MOSFET BSC028N06NSTATMA1

Infineon MOSFET BSC028N06NSTATMA1

Supplier's Site
MOSFETs - 2207352P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207352P
MOSFETs 2207352P
Infineon MOSFET BSC028N06NSTATMA1

Infineon MOSFET BSC028N06NSTATMA1

Supplier's Site
MOSFETs - 2207352 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2207352
MOSFETs 2207352
Infineon MOSFET BSC028N06NSTATMA1

Infineon MOSFET BSC028N06NSTATMA1

Supplier's Site
Single FETs, MOSFETs - BSC028N06NSTATMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC028N06NSTATMA1DKR-ND
Single FETs, MOSFETs BSC028N06NSTATMA1DKR-ND
N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC028N06NSTATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC028N06NSTATMA1TR-ND
Single FETs, MOSFETs BSC028N06NSTATMA1TR-ND
N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
Single FETs, MOSFETs - BSC028N06NSTATMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC028N06NSTATMA1CT-ND
Single FETs, MOSFETs BSC028N06NSTATMA1CT-ND
N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

N-Channel 60V 24A (Ta), 100A (Tc) 3W (Ta), 100W (Tc) Surface Mount PG-TDSON-8-7

Buy Now Datasheet
 - BSC028N06NSTATMA1 - Rochester Electronics
Newburyport, MA, United States
N-Channel Power MOSFET

N-Channel Power MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325375-BSC028N06NSTATMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325375-BSC028N06NSTATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325375-BSC028N06NSTATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325375-BSC028N06NST ATMA1 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 5,000 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 24A, 100A (Tc) Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V Vgs(th) (Max) @ Id: 3.3V @ 50µA Power Dissipation (Max): 3W, 100W (Tc) Supplier Device Package: PG-TDSON-8-7 Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3375 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: 8-PowerTDFN ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 2156-BSC028N06NSTATM A1,BSC028N06NSTATMA1 TR,BSC028N06NSTATMA1 DKR,BSC028N06NSTATMA 1CT,INFINFBSC028N06N STATMA1,BSC028N06NST ATMA1-ND,SP001666498 Base Product Number: BSC028 Drive Voltage (Max Rds On, Min Rds On): 6V, 10V RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325375-BSC028N06NSTATMA1
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 24A, 100A (Tc)
Rds On (Max) @ Id, Vgs: 2.8mOhm @ 50A, 10V
Vgs(th) (Max) @ Id: 3.3V @ 50µA
Power Dissipation (Max): 3W, 100W (Tc)
Supplier Device Package: PG-TDSON-8-7
Gate Charge (Qg) (Max) @ Vgs: 49 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3375 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: 8-PowerTDFN
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 2156-BSC028N06NSTATMA1,BSC028N06NSTATMA1TR,BSC028N06NSTATMA1DKR,BSC028N06NSTATMA1CT,INFINFBSC028N06NSTATMA1,BSC028N06NSTATMA1-ND,SP001666498
Base Product Number: BSC028
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MOSFET DIFFERENTIATED MOSFETS

MOSFET DIFFERENTIATED MOSFETS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC028N06NSTATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC028N06NSTATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC028N06NSTATMA1
MOSFET N-CH 60V 24A/100A TDSON

MOSFET N-CH 60V 24A/100A TDSON

Supplier's Site
Mosfet, N-Ch, 60V, 100A, Tdson; Channel Type Infineon - 93AC6985 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 100A, Tdson; Channel Type Infineon
93AC6985
Mosfet, N-Ch, 60V, 100A, Tdson; Channel Type Infineon 93AC6985
MOSFET, N-CH, 60V, 100A, TDSON; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

MOSFET, N-CH, 60V, 100A, TDSON; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:100A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-BSC028N06NSTATMA1 2207351 BSC028N06NSTATMA1DKR-ND BSC028N06NSTATMA1 1325375-BSC028N06NSTATMA1 BSC028N06NSTATMA1 BSC028N06NSTATMA1 93AC6985
Product Name 60V 24A 100A MOSFET Transistor MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 60V, 100A, Tdson; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
Transconductance 0.0500 kS
PD 83 milliwatts 3000 to 100000 milliwatts
Unlock Full Specs
to access all available technical data