Infineon Technologies AG N-Channel Power MOSFET BSC028N06NS

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Information & communications technology Microinverter solutions Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs BSC070N10NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs IPT60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller ISC060N10NM6 | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs BSC110N15NS5 | N-Channel Power MOSFET IPD60R180CM8 | 600 V CoolMOS™ 8 BAS70-05W | Schottky Diodes BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Information & communications technology Microinverter solutions Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs BSC070N10NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs IPT60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller ISC060N10NM6 | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs BSC110N15NS5 | N-Channel Power MOSFET IPD60R180CM8 | 600 V CoolMOS™ 8 BAS70-05W | Schottky Diodes BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC028N06NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC028N06NS
N-Channel Power MOSFET BSC028N06NS
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Information & communications technology Microinverter solutions Telecommunication infrastructure Uninterruptible power supplies (UPS) Designers who used this product also designed with BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs BSC070N10NS5 | N-Channel Power MOSFET 2EDF7275K | Gate driver ICs IPT60R102G7 | 500V-950V CoolMOS™ N-Channel Power MOSFET BSC093N15NS5 | N-Channel Power MOSFET BSC320N20NS3 G | N-Channel Power MOSFET CY7C65211A-24LTXI | EZ-USB™ Serial Bridge Controller CYUSB3025-BZXI | EZ-USB™ SD3 USB 5 Gbps Storage Controller ISC060N10NM6 | N-Channel Power MOSFET 2EDL8123G3C | Gate driver ICs BSC110N15NS5 | N-Channel Power MOSFET IPD60R180CM8 | 600 V CoolMOS™ 8 BAS70-05W | Schottky Diodes BSC035N10NS5 | N-Channel Power MOSFET S70FL01GSAGMFA013 | Quad SPI Flash 1EDI60N12AF | Gate driver ICs 1ED44173N01B | Gate driver ICs 2EDS7165H | Gate driver ICs BSC040N10NS5 | N-Channel Power MOSFET XDPP1100-Q024 | Digital Power Controllers 2EDB7259K | Gate driver ICs 1 2 3 4 5

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • Information & communications technology
  • Microinverter solutions
  • Telecommunication infrastructure
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • S70FL01GSAGMFA013 |
    Quad SPI Flash
  • 1EDI60N12AF |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2EDS7165H |
    Gate driver ICs
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDB7259K |
    Gate driver ICs
  • BSC070N10NS5 |
    N-Channel Power MOSFET
  • 2EDF7275K |
    Gate driver ICs
  • IPT60R102G7 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BSC093N15NS5 |
    N-Channel Power MOSFET
  • BSC320N20NS3 G |
    N-Channel Power MOSFET
  • CY7C65211A-24LTXI |
    EZ-USB™ Serial Bridge Controller
  • CYUSB3025-BZXI |
    EZ-USB™ SD3 USB 5 Gbps Storage Controller
  • ISC060N10NM6 |
    N-Channel Power MOSFET
  • 2EDL8123G3C |
    Gate driver ICs
  • BSC110N15NS5 |
    N-Channel Power MOSFET
  • IPD60R180CM8 |
    600 V CoolMOS™ 8
  • BAS70-05W |
    Schottky Diodes
  • BSC035N10NS5 |
    N-Channel Power MOSFET
  • S70FL01GSAGMFA013 |
    Quad SPI Flash
  • 1EDI60N12AF |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • 2EDS7165H |
    Gate driver ICs
  • BSC040N10NS5 |
    N-Channel Power MOSFET
  • XDPP1100-Q024 |
    Digital Power Controllers
  • 2EDB7259K |
    Gate driver ICs

1
2
3
4
5

Supplier's Site Datasheet
END - OF - LIFE - BSC028N06NS - 1154669-BSC028N06NS - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - BSC028N06NS
1154669-BSC028N06NS
END - OF - LIFE - BSC028N06NS 1154669-BSC028N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 1154669-BSC028N06NS Family Name: BSC028N06NS Manufacturer Homepage: www.infineon.com Alternative Parts (Cross-Reference): SiR182DP-T1-RE3; CSD18532NQ5B; CSD18532NQ5BT; CSD18532Q5BT; Introduction Date: December 02, 2011 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1154669-BSC028N06NS
Family Name: BSC028N06NS
Manufacturer Homepage: www.infineon.com
Alternative Parts (Cross-Reference): SiR182DP-T1-RE3; CSD18532NQ5B; CSD18532NQ5BT; CSD18532Q5BT;
Introduction Date: December 02, 2011
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now
MOSFETs - 9064296P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064296P
MOSFETs 9064296P
MOSFET N-Channel 60V 100A OptiMOS TDSON8

MOSFET N-Channel 60V 100A OptiMOS TDSON8

Supplier's Site
MOSFETs - 9064296 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9064296
MOSFETs 9064296
MOSFET N-Channel 60V 100A OptiMOS TDSON8

MOSFET N-Channel 60V 100A OptiMOS TDSON8

Supplier's Site
MOSFETs - 1787485 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1787485
MOSFETs 1787485
MOSFET N-Channel 60V 100A OptiMOS TDSON8

MOSFET N-Channel 60V 100A OptiMOS TDSON8

Supplier's Site
Singapore, Singapore
60V 100A MOSFET Transistor
2088-BSC028N06NS
60V 100A MOSFET Transistor 2088-BSC028N06NS
MOSFETs N-Ch 60V 100A TDSON-8 OptiMOS 3 Product overview: BSC028N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC028N06NS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 60V 100A TDSON-8 OptiMOS 3 Product overview: BSC028N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC028N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistors - BSC028N06NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC028N06NS
Transistors BSC028N06NS
MOSFET N-Ch 60V 100A TDSON-8 OptiMOS 3

MOSFET N-Ch 60V 100A TDSON-8 OptiMOS 3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 100A TDSON-8 OptiMOS 3

MOSFET N-Ch 60V 100A TDSON-8 OptiMOS 3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC028N06NS
Triode/MOS Tube/Transistor >> MOSFETs BSC028N06NS
60V 23A 2.8mΩ@10V,50A 2.5W 2.8V@50uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

60V 23A 2.8mΩ@10V,50A 2.5W 2.8V@50uA N Channel TDSON-8-EP(5x6) MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BSC028N06NS 1154669-BSC028N06NS 9064296P 9064296 2088-BSC028N06NS BSC028N06NS BSC028N06NS BSC028N06NS
Product Name N-Channel Power MOSFET END - OF - LIFE - BSC028N06NS MOSFETs MOSFETs 60V 100A MOSFET Transistor Transistors MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N N-Channel N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0028 ohms 0.0028 ohms
TJ -55 to 175 C (-67 to 347 F)
Package Type PG-TDSON-8 SOT3 TDSON Tdson Reel
Unlock Full Specs
to access all available technical data