The BSC018NE2LS is an N-channel MOSFET optimized for high-performance buck converters, housed in a PG-TDSON-8 package measuring 5.35 mm x 6.42 mm. It has a drain-source voltage rating of 25 V, a maximum on-resistance of 1.8 mΩ at 4.5 V gate-source voltage, and a continuous drain current of 153 A. The device is 100% avalanche tested with a single-pulse avalanche energy rating of 80 mJ and meets RoHS and IEC 61249-2-21 halogen-free standards. Thermal resistance from junction to case is 1.8 K/W.
With the OptiMOS™ 25V product family, Infineon sets new standards in power density and energy efficiency for discrete power MOSFETs and system in package. Ultra low gate and output charge, together with lowest on-state resistance in small footprint packages, make OptiMOS™ 25V the best choice for the demanding requirements of voltage regulator solutions in servers, datacom and telecom applications. Available in halfbridge configuration (power stage 5x6).
Benefits
Potential Applications
Applications
Designers who used this product also designed with
1
2
3
Manufacturer: Infineon Technologies
Win Source Part Number: 1154662-BSC018NE2LS
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
MOSFETs N-Ch 25V 100A TDSON-8 OptiMOS Product overview: BSC018NE2LS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC018NE2LS can be used for catalog matching and distributor lookup.
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS
MOSFET N-Ch 25V 100A TDSON-8 OptiMOS
| Infineon Technologies AG | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Power MOSFET | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | BSC018NE2LS | 1154662-BSC018NE2LS | 2088-BSC018NE2LS | BSC018NE2LS | BSC018NE2LS |
| Product Name | N-Channel Power MOSFET | END - OF - LIFE - BSC018NE2LS | 25V 100A MOSFET Transistor | MOSFET | Transistors |
| Polarity | N-Channel; N | N-Channel | |||
| Transistor Technology / Material | Si/SiC | ||||
| rDS(on) | 0.0018 ohms | ||||
| TJ | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | PG-TDSON-8 | SOT3 | Reel |