Infineon Technologies AG Single FETs, MOSFETs BSC016N03MSGATMA1

Description
N-Channel 30V 28A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet
Description
N-Channel 30V 28A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - BSC016N03MSGATMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BSC016N03MSGATMA1TR-ND
Single FETs, MOSFETs BSC016N03MSGATMA1TR-ND
N-Channel 30V 28A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

N-Channel 30V 28A (Ta), 100A (Tc) 2.5W (Ta), 125W (Tc) Surface Mount PG-TDSON-8-1

Buy Now Datasheet
Singapore, Singapore
30V 28A 100A MOSFET Transistor
278-BSC016N03MSGATMA1
30V 28A 100A MOSFET Transistor 278-BSC016N03MSGATMA1
MOSFET N-CH 30V 28A/100A TDSON Product overview: BSC016N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N03MSGATMA 1 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 28A/100A TDSON Product overview: BSC016N03MSGATMA1 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 28A, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 28A, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSC016N03MSGATMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC016N03MSGATMA1 - 099888-BSC016N03MSGATMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC016N03MSGATMA1
099888-BSC016N03MSGATMA1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC016N03MSGATMA1 099888-BSC016N03MSGATMA1
Manufacturer: Infineon Technologies Win Source Part Number: 099888-BSC016N03MSGA TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 125W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 173nC @ 10V Max Input Capacitance: 13000pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.6 mOhm @ 30A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 099888-BSC016N03MSGATMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 125W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 28A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 173nC @ 10V
Max Input Capacitance: 13000pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.6 mOhm @ 30A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
 - BSC016N03MSGATMA1 - Rochester Electronics
Newburyport, MA, United States
12V-300V N-Channel Power MOSFET

12V-300V N-Channel Power MOSFET

Supplier's Site Datasheet
Mosfet, N Ch, 100A, 30V, Pg-Tdson-8; Transistor Polarity Infineon - 60R2473 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 100A, 30V, Pg-Tdson-8; Transistor Polarity Infineon
60R2473
Mosfet, N Ch, 100A, 30V, Pg-Tdson-8; Transistor Polarity Infineon 60R2473
MOSFET, N CH, 100A, 30V, PG-TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.3mohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:125W; Operating RoHS Compliant: Yes

MOSFET, N CH, 100A, 30V, PG-TDSON-8; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:30V; On Resistance Rds(on):1.3mohm; Rds(on) Test Voltage Vgs:10V; Power Dissipation Pd:125W; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - BSC016N03MSGATMA1 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BSC016N03MSGATMA1
Single FETs, MOSFETs BSC016N03MSGATMA1
MOSFET N-CH 30V 28A/100A TDSON

MOSFET N-CH 30V 28A/100A TDSON

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BSC016N03MSGATMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BSC016N03MSGATMA1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BSC016N03MSGATMA1
MOSFET N-CH 30V 28A/100A TDSON

MOSFET N-CH 30V 28A/100A TDSON

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BSC016N03MSGATMA1TR-ND 278-BSC016N03MSGATMA1 099888-BSC016N03MSGATMA1 BSC016N03MSGATMA1 60R2473 BSC016N03MSGATMA1 BSC016N03MSGATMA1
Product Name Single FETs, MOSFETs 30V 28A 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC016N03MSGATMA1 Mosfet, N Ch, 100A, 30V, Pg-Tdson-8; Transistor Polarity Infineon Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN Tape & Reel (TR) SOT3; PG-TDSON-8 DFN-8 TO-3 8-PowerTDFN 8-PowerTDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts 30 volts 30 volts
PD 2500 milliwatts 2500 to 125000 milliwatts 125000 milliwatts 2500 milliwatts
Unlock Full Specs
to access all available technical data