Infineon Technologies AG N-Channel Power MOSFET BSC014N06NS

Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Automotive head unit Commercial, construction and agricultural vehicles (CAV) Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes
Request a Quote Datasheet
Description
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Automotive head unit Commercial, construction and agricultural vehicles (CAV) Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - BSC014N06NS - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
BSC014N06NS
N-Channel Power MOSFET BSC014N06NS
OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter. Summary of Features Optimized for synchronous rectification 40% lower R DS(on) than alternative devices 40% improvement of FOM over similar devices RoHS compliant - halogen free MSL1 rated Benefits Highest system efficiency Less paralleling required Increased power density System cost reduction Very low voltage overshoot Potential Applications Synchronous rectification Solar micro inverter Isolated DC-DC converters Motor control for 12-48V systems Or-ing switches Applications 48 V intermediate bus converter (IBC) Automotive head unit Commercial, construction and agricultural vehicles (CAV) Programmable logic controller (PLC) Uninterruptible power supplies (UPS) Designers who used this product also designed with BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes BSS123N | Small signal/small power MOSFET IDH04G65C6 | CoolSiC™ Schottky Diodes

OptiMOS™ 5 60V is optimized for synchronous rectification in switched mode power supplies (SMPS) such as those found in servers and desktops and tablet charger. In addition these devices are a perfect choice for a broad range of industrial applications including motor control, solar micro inverter and fast switching DC-DC converter.


Summary of Features

  • Optimized for synchronous rectification
  • 40% lower R DS(on) than alternative devices
  • 40% improvement of FOM over similar devices
  • RoHS compliant - halogen free
  • MSL1 rated

Benefits

  • Highest system efficiency
  • Less paralleling required
  • Increased power density
  • System cost reduction
  • Very low voltage overshoot

Potential Applications

  • Synchronous rectification
  • Solar micro inverter
  • Isolated DC-DC converters
  • Motor control for 12-48V systems
  • Or-ing switches

Applications

  • 48 V intermediate bus converter (IBC)
  • Automotive head unit
  • Commercial, construction and agricultural vehicles (CAV)
  • Programmable logic controller (PLC)
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • BSS123N |
    Small signal/small power MOSFET
  • IDH04G65C6 |
    CoolSiC™ Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • IDH04G65C6 |
    CoolSiC™ Schottky Diodes
  • BSS123N |
    Small signal/small power MOSFET
  • IDH04G65C6 |
    CoolSiC™ Schottky Diodes
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N06NS - 142021-BSC014N06NS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N06NS
142021-BSC014N06NS
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N06NS 142021-BSC014N06NS
Manufacturer: Infineon Technologies Win Source Part Number: 142021-BSC014N06NS Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 156W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PG-TDSON-8 Dimension: 8-PowerTDFN Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc) Gate-Source Threshold Voltage: 2.8V @ 120μA Max Gate Charge: 89nC @ 10V Max Input Capacitance: 6500pF @ 30V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.45 mOhm @ 50A, 10V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 142021-BSC014N06NS
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 156W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PG-TDSON-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 30A (Ta), 100A (Tc)
Gate-Source Threshold Voltage: 2.8V @ 120μA
Max Gate Charge: 89nC @ 10V
Max Input Capacitance: 6500pF @ 30V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.45 mOhm @ 50A, 10V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
60V 100A MOSFET Transistor
2088-BSC014N06NS
60V 100A MOSFET Transistor 2088-BSC014N06NS
MOSFETs N-Ch 60V 100A TDSON-8 OptiMOS Product overview: BSC014N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC014N06NS can be used for catalog matching and distributor lookup.

MOSFETs N-Ch 60V 100A TDSON-8 OptiMOS Product overview: BSC014N06NS from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 100A, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-BSC014N06NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch 60V 100A TDSON-8 OptiMOS

MOSFET N-Ch 60V 100A TDSON-8 OptiMOS

Buy Now Datasheet
MOSFET N-CH 60V 30A TDSON-8 - 376-BSC014N06NS - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 60V 30A TDSON-8
376-BSC014N06NS
MOSFET N-CH 60V 30A TDSON-8 376-BSC014N06NS
MOSFET N-CH 60V 30A TDSON-8

MOSFET N-CH 60V 30A TDSON-8

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
BSC014N06NS
Triode/MOS Tube/Transistor >> MOSFETs BSC014N06NS
60V 30A 1.45mΩ@10V,50A 2.5W 2.8V@120uA N Channel TDSON-8-FL MOSFETs ROHS

60V 30A 1.45mΩ@10V,50A 2.5W 2.8V@120uA N Channel TDSON-8-FL MOSFETs ROHS

Supplier's Site Datasheet
Transistors - BSC014N06NS - ODG (Origin Data Global)
Shenzhen, China
Transistors
BSC014N06NS
Transistors BSC014N06NS
MOSFET N-Ch 60V 100A TDSON-8 OptiMOS

MOSFET N-Ch 60V 100A TDSON-8 OptiMOS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number BSC014N06NS 142021-BSC014N06NS 2088-BSC014N06NS BSC014N06NS 376-BSC014N06NS BSC014N06NS BSC014N06NS
Product Name N-Channel Power MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSC014N06NS 60V 100A MOSFET Transistor MOSFET MOSFET N-CH 60V 30A TDSON-8 Triode/MOS Tube/Transistor >> MOSFETs Transistors
Polarity N-Channel; N N-Channel; N-Channel N-Channel N-Channel
Transistor Technology / Material Si/SiC
rDS(on) 0.0014 ohms 0.0014 ohms
TJ -55 to 175 C (-67 to 347 F) -55 to 150 C (-67 to 302 F)
Package Type PG-TDSON-8 SOT3; PG-TDSON-8 Reel
Unlock Full Specs
to access all available technical data