Infineon Technologies AG RF Switches BGS14WMA9

Description
BGS14WMA9 is a Single Pole Four Throw (SP4T) diversity switch which is specifically designed for WLAN and Bluetooth applications in a very compact 9 pin package with very small size of only 1.1 x 1.1 mm2 and thickness of 0.55 mm. Any of the 4 ports can be used as termination of the diversity antenna handling up to 26 dBm. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.BGS14WMA9 RF switch is manufactured in Infineon’s patented MOS technology, offering the performance of GaAs with the economy and integration of conventional CMOS including the inherently higher ESD robustness. Summary of Features RF CMOS SP4T antenna diversity switch with power handling capability of up to 26 dBm High switching speed Suitable for WLAN and Bluetooth applications 0.05 to 6.0 GHz coverage for FM Radio, LTE, LAA and 5G application Low insertion loss and harmonics generation, high port to port isolation up to 6 GHz Low current consumption On chip control logic including ESD protection Fully compatible with MIPI RFFE 2.1 standard operating in 1.65 to 1.95 V voltage range Software programmable MIPI RFFE USID USID swap feature Small form factor of 1.1 x 1.1 mm2 No power supply blocking required No decoupling capacitors required (Unless DC applied on RF lines) 50 Ω termination enabling at isolation mode High EMI robustness RoHS and WEEE compliant package Potential Applications Mobile cellular as termination of diversity antenna, LTE, LAA and 5G Wi-Fi Tx/Rx and Bluetooth Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGA729N6 | Multi-purpose LNAs BGSA149MN10 | Antenna tuners BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank 1 2 3
Request a Quote Datasheet
Description
BGS14WMA9 is a Single Pole Four Throw (SP4T) diversity switch which is specifically designed for WLAN and Bluetooth applications in a very compact 9 pin package with very small size of only 1.1 x 1.1 mm2 and thickness of 0.55 mm. Any of the 4 ports can be used as termination of the diversity antenna handling up to 26 dBm. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.BGS14WMA9 RF switch is manufactured in Infineon’s patented MOS technology, offering the performance of GaAs with the economy and integration of conventional CMOS including the inherently higher ESD robustness. Summary of Features RF CMOS SP4T antenna diversity switch with power handling capability of up to 26 dBm High switching speed Suitable for WLAN and Bluetooth applications 0.05 to 6.0 GHz coverage for FM Radio, LTE, LAA and 5G application Low insertion loss and harmonics generation, high port to port isolation up to 6 GHz Low current consumption On chip control logic including ESD protection Fully compatible with MIPI RFFE 2.1 standard operating in 1.65 to 1.95 V voltage range Software programmable MIPI RFFE USID USID swap feature Small form factor of 1.1 x 1.1 mm2 No power supply blocking required No decoupling capacitors required (Unless DC applied on RF lines) 50 Ω termination enabling at isolation mode High EMI robustness RoHS and WEEE compliant package Potential Applications Mobile cellular as termination of diversity antenna, LTE, LAA and 5G Wi-Fi Tx/Rx and Bluetooth Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGA729N6 | Multi-purpose LNAs BGSA149MN10 | Antenna tuners BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - BGS14WMA9 - Infineon Technologies AG
Neubiberg, Germany
RF Switches
BGS14WMA9
RF Switches BGS14WMA9
BGS14WMA9 is a Single Pole Four Throw (SP4T) diversity switch which is specifically designed for WLAN and Bluetooth applications in a very compact 9 pin package with very small size of only 1.1 x 1.1 mm2 and thickness of 0.55 mm. Any of the 4 ports can be used as termination of the diversity antenna handling up to 26 dBm. Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.BGS14WMA9 RF switch is manufactured in Infineon’s patented MOS technology, offering the performance of GaAs with the economy and integration of conventional CMOS including the inherently higher ESD robustness. Summary of Features RF CMOS SP4T antenna diversity switch with power handling capability of up to 26 dBm High switching speed Suitable for WLAN and Bluetooth applications 0.05 to 6.0 GHz coverage for FM Radio, LTE, LAA and 5G application Low insertion loss and harmonics generation, high port to port isolation up to 6 GHz Low current consumption On chip control logic including ESD protection Fully compatible with MIPI RFFE 2.1 standard operating in 1.65 to 1.95 V voltage range Software programmable MIPI RFFE USID USID swap feature Small form factor of 1.1 x 1.1 mm2 No power supply blocking required No decoupling capacitors required (Unless DC applied on RF lines) 50 Ω termination enabling at isolation mode High EMI robustness RoHS and WEEE compliant package Potential Applications Mobile cellular as termination of diversity antenna, LTE, LAA and 5G Wi-Fi Tx/Rx and Bluetooth Applications Automotive telematics control unit (TCU) Mobile devices and smartphones Designers who used this product also designed with BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank BGA855N6 | GNSS LNAs BGA824N6 | GNSS LNAs BGA729N6 | Multi-purpose LNAs BGSA149MN10 | Antenna tuners BGA9H1MN9 | 4G/5G MIPI LNA and LNA Bank BGSA147ML10 | Antenna tuners BGSX24MU16 | Antenna cross switches BGSA149M2N10 | Antenna tuners BGSX22G5A10 | Antenna cross switches BGSA14M2N10 | Antenna tuners BGM687U50 | 4G/5G MIPI LNA and LNA Bank BGA9V1MN9 | 4G/5G MIPI LNA and LNA Bank 1 2 3

BGS14WMA9 is a Single Pole Four Throw (SP4T) diversity switch which is specifically designed for WLAN and Bluetooth applications in a very compact 9 pin package with very small size of only 1.1 x 1.1 mm2 and thickness of 0.55 mm.

Any of the 4 ports can be used as termination of the diversity antenna handling up to 26 dBm.

Unlike GaAs technology, external DC blocking capacitors at the RF ports are only required if DC voltage is applied externally.BGS14WMA9 RF switch is manufactured in Infineon’s patented MOS technology, offering the performance of GaAs with the economy and integration of conventional CMOS including the inherently higher ESD robustness.


Summary of Features

  • RF CMOS SP4T antenna diversity switch with power handling capability of up to 26 dBm
  • High switching speed
  • Suitable for WLAN and Bluetooth applications
  • 0.05 to 6.0 GHz coverage for FM Radio, LTE, LAA and 5G application
  • Low insertion loss and harmonics generation, high port to port isolation up to 6 GHz
  • Low current consumption
  • On chip control logic including ESD protection
  • Fully compatible with MIPI RFFE 2.1 standard operating in 1.65 to 1.95 V voltage range
  • Software programmable MIPI RFFE USID
  • USID swap feature
  • Small form factor of 1.1 x 1.1 mm2
  • No power supply blocking required
  • No decoupling capacitors required (Unless DC applied on RF lines)
  • 50 Ω termination enabling at isolation mode
  • High EMI robustness
  • RoHS and WEEE compliant package

Potential Applications

  • Mobile cellular as termination of diversity antenna, LTE, LAA and 5G
  • Wi-Fi Tx/Rx and Bluetooth

Applications

  • Automotive telematics control unit (TCU)
  • Mobile devices and smartphones

Designers who used this product also designed with


  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGSA147ML10 |
    Antenna tuners
  • BGSX24MU16 |
    Antenna cross switches
  • BGSA149M2N10 |
    Antenna tuners
  • BGSX22G5A10 |
    Antenna cross switches
  • BGSA14M2N10 |
    Antenna tuners
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGA855N6 |
    GNSS LNAs
  • BGA824N6 |
    GNSS LNAs
  • BGA729N6 |
    Multi-purpose LNAs
  • BGSA149MN10 |
    Antenna tuners
  • BGA9H1MN9 |
    4G/5G MIPI LNA and LNA Bank
  • BGSA147ML10 |
    Antenna tuners
  • BGSX24MU16 |
    Antenna cross switches
  • BGSA149M2N10 |
    Antenna tuners
  • BGSX22G5A10 |
    Antenna cross switches
  • BGSA14M2N10 |
    Antenna tuners
  • BGM687U50 |
    4G/5G MIPI LNA and LNA Bank
  • BGA9V1MN9 |
    4G/5G MIPI LNA and LNA Bank

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category RF Switches
Product Number BGS14WMA9
Product Name RF Switches
Control Interface MIPI
Frequency Range 50 to 6000 MHz
Insertion Loss 0.2200 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - BGS22WL10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Surface Mount; 10-XFQFN
Operating Temperature -30 to 85 C (-22 to 185 F)
Frequency Range 100 to 3000 MHz
View Details
3 suppliers
RF/IF and RFID - RF Switches - 959620-BGS13S4N9E6327XTSA1 - Win Source Electronics
Specs
Isolation 19 dB
Impedance 50 ohms
View Details
3 suppliers