Infineon Technologies AG 30V 0.5A SOT89 Bipolar Transistor BCV28H6327XTSA1

Description
TRANS PNP DARL 30V 0.5A SOT89 Product overview: BCV28H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP DARL 30V 0.5A SOT89 Product overview: BCV28H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28H6327XTSA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A SOT89 Bipolar Transistor
276-BCV28H6327XTSA1
30V 0.5A SOT89 Bipolar Transistor 276-BCV28H6327XTSA1
TRANS PNP DARL 30V 0.5A SOT89 Product overview: BCV28H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28H6327XTSA1 can be used for catalog matching and distributor lookup.

TRANS PNP DARL 30V 0.5A SOT89 Product overview: BCV28H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCV28H6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BCV28H6327XTSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BCV28H6327XTSA1-ND
Single Bipolar Transistors BCV28H6327XTSA1-ND
Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 200MHz 1W Surface Mount PG-SOT89

Bipolar (BJT) Transistor PNP - Darlington 30V 500mA 200MHz 1W Surface Mount PG-SOT89

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BCV28H6327XTSA1 - 1022747-BCV28H6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCV28H6327XTSA1
1022747-BCV28H6327XTSA1
TRANSISTORS - Transistors (BJT) - Single - BCV28H6327XTSA1 1022747-BCV28H6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022747-BCV28H6327XT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP - Darlington Categories: Discrete Semiconductor Products Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 1V @ 100μA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 20000 @ 100mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022747-BCV28H6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 20000 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R - 376-BCV28H6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R
376-BCV28H6327XTSA1
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R 376-BCV28H6327XTSA1
Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R

Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCV28H6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCV28H6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCV28H6327XTSA1
TRANS PNP DARL 30V 0.5A SOT89

TRANS PNP DARL 30V 0.5A SOT89

Supplier's Site
Sheung Wan, Hong Kong
Darlington Transistors
BCV28H6327XTSA1
Darlington Transistors BCV28H6327XTSA1
Darlington Transistors AF TRANSISTORS

Darlington Transistors AF TRANSISTORS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors RF Transistors Darlington Transistors Bipolar RF Transistors Darlington Transistors
Product Number 276-BCV28H6327XTSA1 BCV28H6327XTSA1-ND 1022747-BCV28H6327XTSA1 376-BCV28H6327XTSA1 BCV28H6327XTSA1 BCV28H6327XTSA1
Product Name 30V 0.5A SOT89 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BCV28H6327XTSA1 Trans Darlington PNP 30V 0.8A 3-Pin SOT-89 T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Darlington Transistors
Package Type Tape & Reel (TR) TO-243AA SOT3; SOT89; SOT-89-3 AEC-Q101
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
VCEO 30 volts 30 volts 30 volts
VCBO 40 volts
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BB5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 6697316P - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ARL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
8 suppliers