Infineon Technologies AG PMIC - PMIC - LED Drivers - BTS5672E BTS5672E

Description
Manufacturer: Infineon Technologies Win Source Part Number: 201563-BTS5672E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 201563-BTS5672E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - BTS5672E - 201563-BTS5672E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - BTS5672E
201563-BTS5672E
PMIC - PMIC - LED Drivers - BTS5672E 201563-BTS5672E
Manufacturer: Infineon Technologies Win Source Part Number: 201563-BTS5672E Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive Mounting: SMD (SMT) Frequency: 2MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 6 Dimming: SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-DSO-36 Maximum Supply Voltage: 28V Operating Input Voltage(Min): 5.5V Channel Output Current: 24A Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 201563-BTS5672E
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive
Mounting: SMD (SMT)
Frequency: 2MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 6
Dimming: SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-DSO-36
Maximum Supply Voltage: 28V
Operating Input Voltage(Min): 5.5V
Channel Output Current: 24A
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
24A LED Driver IC
137-BTS5672E
24A LED Driver IC 137-BTS5672E
IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5672E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5672E can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR DIM 24A 36DSO Product overview: BTS5672E from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 24A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BTS5672E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 201563-BTS5672E 137-BTS5672E
Product Name PMIC - PMIC - LED Drivers - BTS5672E 24A LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Buck LED Driver IC - 137-IRS25411PBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Output Voltage 16.6 volts
Number of Channels 1 #
View Details
4 suppliers
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410YMYE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers
PMIC - LED Drivers - LM3444MA/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details