Infineon Technologies AG Schottky Diodes & Rectifiers BAT5403WE6327HTSA1

Description
Infineon BAT5403WE6327HTSA1
Request a Quote Datasheet
Description
Infineon BAT5403WE6327HTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 2497001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497001
Schottky Diodes & Rectifiers 2497001
Infineon BAT5403WE6327HTSA1

Infineon BAT5403WE6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2497001P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497001P
Schottky Diodes & Rectifiers 2497001P
Infineon BAT5403WE6327HTSA1

Infineon BAT5403WE6327HTSA1

Supplier's Site
Schottky Diodes & Rectifiers - 2497000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2497000
Schottky Diodes & Rectifiers 2497000
Infineon BAT5403WE6327HTSA1

Infineon BAT5403WE6327HTSA1

Supplier's Site
30V 200MA Diode and Rectifier - 280-BAT5403WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore
30V 200MA Diode and Rectifier
280-BAT5403WE6327HTSA1
30V 200MA Diode and Rectifier 280-BAT5403WE6327HTSA1
DIODE SCHOTT 30V 200MA SOD323-2 Product overview: BAT5403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT5403WE6327HTS A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTT 30V 200MA SOD323-2 Product overview: BAT5403WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT5403WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAT5403WE6327HTSA1 - 1022161-BAT5403WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT5403WE6327HTSA1
1022161-BAT5403WE6327HTSA1
Diodes, Rectifiers - Single - BAT5403WE6327HTSA1 1022161-BAT5403WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022161-BAT5403WE632 7HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 2μA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1022161-BAT5403WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 2μA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - BAT5403WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAT5403WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAT5403WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 30V 200mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Schottky Diode, 30V, 0.2A, Sod-323; Diode Configuration Infineon - 13AC8217 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 30V, 0.2A, Sod-323; Diode Configuration Infineon
13AC8217
Schottky Diode, 30V, 0.2A, Sod-323; Diode Configuration Infineon 13AC8217
SCHOTTKY DIODE, 30V, 0.2A, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

SCHOTTKY DIODE, 30V, 0.2A, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R - 376-BAT5403WE6327HTSA1 - Utmel Electronic Limited
Hong Kong, China
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R
376-BAT5403WE6327HTSA1
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R 376-BAT5403WE6327HTSA1
Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R

Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R

Supplier's Site
Single Diodes BAT5403WE6327HTSA1
DIODE SCHOTT 30V 200MA SOD323-2

DIODE SCHOTT 30V 200MA SOD323-2

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT5403WE6327HTSA1
Schottky Diodes & Rectifiers BAT5403WE6327HTSA1
Schottky Diodes & Rectifiers Silicon Schottky Diode

Schottky Diodes & Rectifiers Silicon Schottky Diode

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAT5403WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT5403WE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAT5403WE6327HTSA1
DIODE SCHOTT 30V 200MA SOD323-2

DIODE SCHOTT 30V 200MA SOD323-2

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 2497001 280-BAT5403WE6327HTSA1 1022161-BAT5403WE6327HTSA1 BAT5403WE6327HTSA1TR-ND 13AC8217 376-BAT5403WE6327HTSA1 BAT5403WE6327HTSA1 BAT5403WE6327HTSA1 BAT5403WE6327HTSA1
Product Name Schottky Diodes & Rectifiers 30V 200MA Diode and Rectifier Diodes, Rectifiers - Single - BAT5403WE6327HTSA1 Single Diodes Schottky Diode, 30V, 0.2A, Sod-323; Diode Configuration Infineon Diode Schottky 30V 0.2A Automotive 2-Pin SOD-323 T/R Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package SOD-323; SOD-323 Tape & Reel (TR) PG-SOD323-2 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323; SC-76, SOD-323 SOD-323; SOD-323-3
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC1967-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 60 volts
View Details