High-speed switching double diode in a TSSOP6 (SOT363-3) SMD plastic package, with a reverse voltage rating of 100 V, reverse recovery time of 4 ns, and maximum forward current of 250 mA per diode at 60 °C. The device has a maximum power dissipation of 350 mW and junction temperature rating of 150 °C.
High-speed switching double diode, encapsulated in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
BAV70 series - High-speed switching diodes TSSOP 6-Pin Product overview: BAV70S,115 from Nexperia is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, TSSOP, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAV70S,115 can be used for catalog matching and distributor lookup.
Nexperia BAV70S,115 Diode
Nexperia BAV70S,115 Diode
Nexperia BAV70S,115 Diode
Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Diode Array 2 Pair Common Cathode Standard 100V 250mA (DC) Surface Mount 6-TSSOP, SC-88, SOT-363
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022233-BAV70S,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 500nA @ 80V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 2 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 250mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 6-TSSOP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
DIODE ARRAY GP 100V 250MA 6TSSOP
DIODE ARRAY GP 100V 250MA 6TSSOP
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | BAV70S,115 | 286-BAV70S,115 | 4845526 | 4845526P | 1727-4310-1-ND | 1022233-BAV70S,115 | BAV70S,115 | BAV70S,115 |
| Product Name | High-speed switching double diode | TSSOP Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode Arrays | Diodes, Rectifiers - Arrays - BAV70S,115 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Applications | Switching | Rectifier | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VF | 715 to 0.7150 volts | 1.25 volts | 1.25 volts | 1.25 volts | ||||
| IF | 250 mA | |||||||
| VR | 100 volts | 100 volts | 100 volts |