IGBT 600V 48A 250W Through Hole PG-TO247AD
Automotive IGBT Discretes
Automotive IGBT Discretes
Manufacturer: Infineon Technologies
Win Source Part Number: 912289-AUIRGP4062D-E
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT - 600 V 48 A 250 W Through Hole PG-TO247AD
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: AUIRGP4062
Categories: Discrete Semiconductor Products
Case / Package: PG-TO247AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
IGBT 600V 48A TO247AD Product overview: AUIRGP4062D-E from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 48A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 48A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP4062D-E can be used for catalog matching and distributor lookup.
IGBT 600V 48A TO247AD
IGBT Transistors 600V Auto UltraFast Copack Trench IGBT
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | AUIRGP4062D-E-ND | AUIRGP4062D-E | 912289-AUIRGP4062D-E | 279-AUIRGP4062D-E | AUIRGP4062D-E | AUIRGP4062D-E |
| Product Name | Single IGBTs | IGBTs - Single - AUIRGP4062D-E | 600V 48A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |