Manufacturer: INTERNATIONAL RECTIFIER
Win Source Part Number: 1149891-AUIRGP35B60P
Manufacturer Homepage: www.irf.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, HVAC, Power Management
IGBT NPT 600V 60A 308W Through Hole TO-247AC
IGBT 600V 60A 308W TO247AC Product overview: AUIRGP35B60PD from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 308W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 308W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AUIRGP35B60PD can be used for catalog matching and distributor lookup.
IGBT 600V 60A 308W TO247AC
IGBT, 60A I(C), 600V V(BR)CES, N
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1149891-AUIRGP35B60PD | AUIRGP35B60PD-ND | 279-AUIRGP35B60PD | AUIRGP35B60PD | AUIRGP35B60PD |
| Product Name | IGBTs - Single - AUIRGP35B60PD | Single IGBTs | 600V 60A 308W IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| Package Type | SOT3 | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 |