Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7151 6EDL7151

Description
The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and has a full suite of system protection features including VDS Sensors to improve system robustness in severe operating fault conditions. Summary of Features 5.5 V to 70 V operating range 1.5 A source/sink peak gate drive current Slew rate control VDS sensor system Off state diagnostics SPI programmability Dual charge pump architecture Integrated current sense amplifiers Benefits Integrated buck converter and LDO Reduced BOM Optimized efficiency and EMI Programmability through ModusToolbox™ Motor Suite GUI Reduced development time Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet
Description
The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and has a full suite of system protection features including VDS Sensors to improve system robustness in severe operating fault conditions. Summary of Features 5.5 V to 70 V operating range 1.5 A source/sink peak gate drive current Slew rate control VDS sensor system Off state diagnostics SPI programmability Dual charge pump architecture Integrated current sense amplifiers Benefits Integrated buck converter and LDO Reduced BOM Optimized efficiency and EMI Programmability through ModusToolbox™ Motor Suite GUI Reduced development time Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7151 - 6EDL7151 - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7151
6EDL7151
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7151 6EDL7151
The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and has a full suite of system protection features including VDS Sensors to improve system robustness in severe operating fault conditions. Summary of Features 5.5 V to 70 V operating range 1.5 A source/sink peak gate drive current Slew rate control VDS sensor system Off state diagnostics SPI programmability Dual charge pump architecture Integrated current sense amplifiers Benefits Integrated buck converter and LDO Reduced BOM Optimized efficiency and EMI Programmability through ModusToolbox™ Motor Suite GUI Reduced development time Potential Applications Battery powered power tools and gardening tools Robotic lawn mowers E-bikes RC toys, consumer drones and multicopters Pumps and fans Applications Cordless power tools and outdoor power equipment Light electric vehicles (LEV)

The MOTIX™ 6EDL7151 is 3-phase a smart gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. The MOTIX™ 6EDL7151 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency and has a full suite of system protection features including VDS Sensors to improve system robustness in severe operating fault conditions.


Summary of Features

  • 5.5 V to 70 V operating range
  • 1.5 A source/sink peak gate drive current
  • Slew rate control
  • VDS sensor system
  • Off state diagnostics
  • SPI programmability
  • Dual charge pump architecture
  • Integrated current sense amplifiers

Benefits

  • Integrated buck converter and LDO
  • Reduced BOM
  • Optimized efficiency and EMI
  • Programmability through ModusToolbox™ Motor Suite GUI
  • Reduced development time

Potential Applications

  • Battery powered power tools and gardening tools
  • Robotic lawn mowers
  • E-bikes
  • RC toys, consumer drones and multicopters
  • Pumps and fans

Applications

  • Cordless power tools and outdoor power equipment
  • Light electric vehicles (LEV)
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number 6EDL7151
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7151
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Driver, 3Phase Ac, Sip-29; Motor Type Infineon - 17X6511 - Newark, An Avnet Company
Specs
Motor / System Three Phase AC
AC Input 14 to 16 volts
DC Input 14 to 16 volts
View Details
Motor Drivers, Controllers - TLE4206GXUMA2-ND - DigiKey
Specs
Motor / System DC Servo
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication Parallel Interface
View Details
6 suppliers
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - BTM9020EP - BTM9020EP - Infineon Technologies AG
Specs
Motor / System DC Brushed
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 4 to 40 volts
View Details