Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - TLE9185QX TLE9185QX

Description
The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 5.0 V microcontrollers. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis Configurable wake-up sources Six PWM inputs with upto 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Periodic cyclic wake in Normal Mode, Stop Mode and Sleep Mode Drain-source monitoring and open-load detection, configurable time-out and window watchdog Overtemperature and short circuit protection features Potential Applications The integrated power supply and support features make them ideal for relevant applications like, Auxiliary pumps (fuel, water, etc.), Blower motor, Engine cooling fan, Sunroof module and Transfer case. Applications HVAC control module Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready MOTIX™ TLE9185x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation.
Request a Quote Datasheet
Description
The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 5.0 V microcontrollers. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis Configurable wake-up sources Six PWM inputs with upto 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Periodic cyclic wake in Normal Mode, Stop Mode and Sleep Mode Drain-source monitoring and open-load detection, configurable time-out and window watchdog Overtemperature and short circuit protection features Potential Applications The integrated power supply and support features make them ideal for relevant applications like, Auxiliary pumps (fuel, water, etc.), Blower motor, Engine cooling fan, Sunroof module and Transfer case. Applications HVAC control module Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready MOTIX™ TLE9185x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - TLE9185QX - TLE9185QX - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - TLE9185QX
TLE9185QX
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - TLE9185QX TLE9185QX
The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 5.0 V microcontrollers. Summary of Features Low-drop voltage regulator 5 V, 250 mA for main supply Three half-bridge gate drivers for external N-channel MOSFETs Adaptive MOSFET gate control One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis Configurable wake-up sources Six PWM inputs with upto 25 kHz PWM frequency 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC) Periodic cyclic wake in Normal Mode, Stop Mode and Sleep Mode Drain-source monitoring and open-load detection, configurable time-out and window watchdog Overtemperature and short circuit protection features Potential Applications The integrated power supply and support features make them ideal for relevant applications like, Auxiliary pumps (fuel, water, etc.), Blower motor, Engine cooling fan, Sunroof module and Transfer case. Applications HVAC control module Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready MOTIX™ TLE9185x is ISO26262-ready! How to obtain Safety Application Note? What is myICP? myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP. How to get access? Access to myICP is granted in three basic steps: Step 1: Register to myInfineon Platform. Sign up to MyInfineon here Type in the necessary information in the registration form Activate your account by clicking on the link in the e-mail sent to you Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon. Step 3: Get access to the required documentation.

The BLDC Driver IC provides main functions such as a 5 V low-dropout voltage regulator, three half-bridges for BDLC motor control, one current sense amplifier and one 32 bit SPI interface. The device includes diagnostic and supervision features and is intended to operate with 5.0 V microcontrollers.


Summary of Features

  • Low-drop voltage regulator 5 V, 250 mA for main supply
  • Three half-bridge gate drivers for external N-channel MOSFETs
  • Adaptive MOSFET gate control
  • One low-side capable current sense amplifier (CSA) with configurable gain for protection and diagnosis
  • Configurable wake-up sources
  • Six PWM inputs with upto 25 kHz PWM frequency
  • 32 bit serial peripheral interface (SPI) with cyclic redundancy check (CRC)
  • Periodic cyclic wake in Normal Mode, Stop Mode and Sleep Mode
  • Drain-source monitoring and open-load detection, configurable time-out and window watchdog
  • Overtemperature and short circuit protection features

Potential Applications

The integrated power supply and support features make them ideal for relevant applications like, Auxiliary pumps (fuel, water, etc.), Blower motor, Engine cooling fan, Sunroof module and Transfer case.


Applications

  • HVAC control module

Additional product

Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status
MOTIX™ TLE9180D-31QK
PG-LQFP-64 3 5.5 V to 60V ISO--ready
TLE9180D-21QK
PG-LQFP-64 2 5.5 V to 60V ISO--ready
TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant
TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant
TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready

MOTIX™ TLE9185x is ISO26262-ready! How to obtain Safety Application Note?

What is myICP?


myInfineon Collabo ration Platf orm, otherwise known as the myICP is a portal through which you can access all the documentation related to Infineon’s products. While most documentation is accessible via Infineon’s website, confidential documents requiring Non-Disclosure Agreements (NDAs) from customers can be accessed from myICP.


How to get access?


Access to myICP is granted in three basic steps:

Step 1: Register to myInfineon Platform.

  • Sign up to MyInfineon here
  • Type in the necessary information in the registration form
  • Activate your account by clicking on the link in the e-mail sent to you

Step 2: Become promoted user in myInfineon by contacting your Infineon counterpart or by clicking the promotion banner in the My Profile tab on MyInfineon.

Step 3: Get access to the required documentation.

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE9185QX
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - TLE9185QX
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Multi Half-Bridge ICs - TLE94110ES - TLE94110ES - Infineon Technologies AG
Specs
Motor / System DC Brushed
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Motor Drivers, Controllers - IRMCK343TR-ND - DigiKey
Specs
Motor / System Synchronous
Configuration PCB Mount; 64-LQFP
Communication RS232
View Details
5 suppliers