Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141 6EDL7141

Description
Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications include cordless power tools, gardening products, and automated guided vehicles. With over 50 programmable parameters using a built-in digital SPI interface, MOTIX™ 6EDL7141 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency. The MOTIX™ 6EDL7141 is also designed for maximum flexibility. With an operating voltage from 5.5-60 V and configurable gate drive sink and source current up to 1.5 A, it has the ability to drive a wide range of MOSFETs effectively to best fit the application. It has an adjustable gate driver supply voltage setting between 7 V, 10 V, 12 V and 15 V even at low battery voltage thanks to built-in dual charge pumps. The MOTIX™ 6EDL7141 also has adjustable gate driver parameters to enable control of the slew rate to minimize system EMI. All of the 6EDL7141 settings can be quickly changed with the available simple-to-use GUI. The integrated buck regulator requires only an external capacitor and inductor to provide power for both the microcontroller and the Hall sensors in the motor, further reducing peripheral components and the required PCB area. High-performance power tools often require high precision current measurements using accurate ADC reference voltage. MOTIX™ 6EDL7141 uses an advanced linear power regulator architecture powered by its internal buck converter to provide the best possible signal quality while optimizing power efficiency at any input and output conditions. MOTIX™ 6EDL7141 also has a full suite of system protection features to improve system robustness in severe operating fault conditions. The threshold voltage and filter times of failure behavior are adjustable via SPI. Monitored parameters include motor voltages and currents, gate drive voltage and currents, device temperature, and rotor locked instances. The integrated SPI interface provides detailed fault reporting as well as adjust parameter settings such as gain options for the current sense amplifier, slew rate control of the gate drivers, protection features or gate driver voltage. This dedicated smart motor controller will improve overall reliability, increase power density, and provide the best possible system performance. Summary of Features Integrated power supplies Adjustable gate drive parameters to optimized slew rate and EMI 3x current shunt amplifier Complete dedicated motor control protection suite Benefits Reduced external components and PCB area Optimized efficiency and EMI Maximum flexibility to use different inverter FET’s Highly accurate current sense while saving external components Higher dynamic range to increase signal resolution Improve reliability and fault detection Potential Applications Cordless power tools Automated guided robots Cordless gardening tools eBikes Drones Robotics Interactive 3D board model Applications Adapters and chargers Cordless power tools and outdoor power equipment Domestic robots Multicopters and drones Designers who used this product also designed with IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET IPT017N10NF2S | N-Channel Power MOSFET BSC014N06NS | N-Channel Power MOSFET BSC066N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet
Description
Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications include cordless power tools, gardening products, and automated guided vehicles. With over 50 programmable parameters using a built-in digital SPI interface, MOTIX™ 6EDL7141 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency. The MOTIX™ 6EDL7141 is also designed for maximum flexibility. With an operating voltage from 5.5-60 V and configurable gate drive sink and source current up to 1.5 A, it has the ability to drive a wide range of MOSFETs effectively to best fit the application. It has an adjustable gate driver supply voltage setting between 7 V, 10 V, 12 V and 15 V even at low battery voltage thanks to built-in dual charge pumps. The MOTIX™ 6EDL7141 also has adjustable gate driver parameters to enable control of the slew rate to minimize system EMI. All of the 6EDL7141 settings can be quickly changed with the available simple-to-use GUI. The integrated buck regulator requires only an external capacitor and inductor to provide power for both the microcontroller and the Hall sensors in the motor, further reducing peripheral components and the required PCB area. High-performance power tools often require high precision current measurements using accurate ADC reference voltage. MOTIX™ 6EDL7141 uses an advanced linear power regulator architecture powered by its internal buck converter to provide the best possible signal quality while optimizing power efficiency at any input and output conditions. MOTIX™ 6EDL7141 also has a full suite of system protection features to improve system robustness in severe operating fault conditions. The threshold voltage and filter times of failure behavior are adjustable via SPI. Monitored parameters include motor voltages and currents, gate drive voltage and currents, device temperature, and rotor locked instances. The integrated SPI interface provides detailed fault reporting as well as adjust parameter settings such as gain options for the current sense amplifier, slew rate control of the gate drivers, protection features or gate driver voltage. This dedicated smart motor controller will improve overall reliability, increase power density, and provide the best possible system performance. Summary of Features Integrated power supplies Adjustable gate drive parameters to optimized slew rate and EMI 3x current shunt amplifier Complete dedicated motor control protection suite Benefits Reduced external components and PCB area Optimized efficiency and EMI Maximum flexibility to use different inverter FET’s Highly accurate current sense while saving external components Higher dynamic range to increase signal resolution Improve reliability and fault detection Potential Applications Cordless power tools Automated guided robots Cordless gardening tools eBikes Drones Robotics Interactive 3D board model Applications Adapters and chargers Cordless power tools and outdoor power equipment Domestic robots Multicopters and drones Designers who used this product also designed with IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET IPT017N10NF2S | N-Channel Power MOSFET BSC014N06NS | N-Channel Power MOSFET BSC066N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141 - 6EDL7141 - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141
6EDL7141
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141 6EDL7141
Three-phase motor control gate driver IC for battery supplied BLDC motor control The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications include cordless power tools, gardening products, and automated guided vehicles. With over 50 programmable parameters using a built-in digital SPI interface, MOTIX™ 6EDL7141 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency. The MOTIX™ 6EDL7141 is also designed for maximum flexibility. With an operating voltage from 5.5-60 V and configurable gate drive sink and source current up to 1.5 A, it has the ability to drive a wide range of MOSFETs effectively to best fit the application. It has an adjustable gate driver supply voltage setting between 7 V, 10 V, 12 V and 15 V even at low battery voltage thanks to built-in dual charge pumps. The MOTIX™ 6EDL7141 also has adjustable gate driver parameters to enable control of the slew rate to minimize system EMI. All of the 6EDL7141 settings can be quickly changed with the available simple-to-use GUI. The integrated buck regulator requires only an external capacitor and inductor to provide power for both the microcontroller and the Hall sensors in the motor, further reducing peripheral components and the required PCB area. High-performance power tools often require high precision current measurements using accurate ADC reference voltage. MOTIX™ 6EDL7141 uses an advanced linear power regulator architecture powered by its internal buck converter to provide the best possible signal quality while optimizing power efficiency at any input and output conditions. MOTIX™ 6EDL7141 also has a full suite of system protection features to improve system robustness in severe operating fault conditions. The threshold voltage and filter times of failure behavior are adjustable via SPI. Monitored parameters include motor voltages and currents, gate drive voltage and currents, device temperature, and rotor locked instances. The integrated SPI interface provides detailed fault reporting as well as adjust parameter settings such as gain options for the current sense amplifier, slew rate control of the gate drivers, protection features or gate driver voltage. This dedicated smart motor controller will improve overall reliability, increase power density, and provide the best possible system performance. Summary of Features Integrated power supplies Adjustable gate drive parameters to optimized slew rate and EMI 3x current shunt amplifier Complete dedicated motor control protection suite Benefits Reduced external components and PCB area Optimized efficiency and EMI Maximum flexibility to use different inverter FET’s Highly accurate current sense while saving external components Higher dynamic range to increase signal resolution Improve reliability and fault detection Potential Applications Cordless power tools Automated guided robots Cordless gardening tools eBikes Drones Robotics Interactive 3D board model Applications Adapters and chargers Cordless power tools and outdoor power equipment Domestic robots Multicopters and drones Designers who used this product also designed with IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET IPT017N10NF2S | N-Channel Power MOSFET BSC014N06NS | N-Channel Power MOSFET BSC066N06NS | N-Channel Power MOSFET BSC016N06NS | N-Channel Power MOSFET IPT007N06N | N-Channel Power MOSFET IRS21867S | Gate driver ICs CYPD3171-24LQXQ | EZ-PD™ CCG3PA USB-C & PD CYUSB3304-68LTXI | EZ-USB™ HX3 USB 5 Gbps Hub Controller BSS138W | Small signal/small power MOSFET BSC030N08NS5 | N-Channel Power MOSFET BSC012N06NS | N-Channel Power MOSFET IPT015N10N5 | N-Channel Power MOSFET 1 2 3

Three-phase motor control gate driver IC for battery supplied BLDC motor control

The MOTIX™ 6EDL7141 is Infineon’s 3-phase motor control gate driver IC that enables the development of high-performance battery-operated products using BLDC or PMSM motors. Applications include cordless power tools, gardening products, and automated guided vehicles. With over 50 programmable parameters using a built-in digital SPI interface, MOTIX™ 6EDL7141 is fully configurable to drive a wide range of MOSFETs to yield the best possible system efficiency.

The MOTIX™ 6EDL7141 is also designed for maximum flexibility. With an operating voltage from 5.5-60 V and configurable gate drive sink and source current up to 1.5 A, it has the ability to drive a wide range of MOSFETs effectively to best fit the application. It has an adjustable gate driver supply voltage setting between 7 V, 10 V, 12 V and 15 V even at low battery voltage thanks to built-in dual charge pumps. The MOTIX™ 6EDL7141 also has adjustable gate driver parameters to enable control of the slew rate to minimize system EMI. All of the 6EDL7141 settings can be quickly changed with the available simple-to-use GUI.

The integrated buck regulator requires only an external capacitor and inductor to provide power for both the microcontroller and the Hall sensors in the motor, further reducing peripheral components and the required PCB area. High-performance power tools often require high precision current measurements using accurate ADC reference voltage. MOTIX™ 6EDL7141 uses an advanced linear power regulator architecture powered by its internal buck converter to provide the best possible signal quality while optimizing power efficiency at any input and output conditions.

MOTIX™ 6EDL7141 also has a full suite of system protection features to improve system robustness in severe operating fault conditions. The threshold voltage and filter times of failure behavior are adjustable via SPI. Monitored parameters include motor voltages and currents, gate drive voltage and currents, device temperature, and rotor locked instances. The integrated SPI interface provides detailed fault reporting as well as adjust parameter settings such as gain options for the current sense amplifier, slew rate control of the gate drivers, protection features or gate driver voltage. This dedicated smart motor controller will improve overall reliability, increase power density, and provide the best possible system performance.


Summary of Features

  • Integrated power supplies
  • Adjustable gate drive parameters to optimized slew rate and EMI
  • 3x current shunt amplifier
  • Complete dedicated motor control protection suite

Benefits

  • Reduced external components and PCB area
  • Optimized efficiency and EMI
  • Maximum flexibility to use different inverter FET’s
  • Highly accurate current sense while saving external components
  • Higher dynamic range to increase signal resolution
  • Improve reliability and fault detection

Potential Applications

  • Cordless power tools
  • Automated guided robots
  • Cordless gardening tools
  • eBikes
  • Drones
  • Robotics

Interactive 3D board model


Applications

  • Adapters and chargers
  • Cordless power tools and outdoor power equipment
  • Domestic robots
  • Multicopters and drones

Designers who used this product also designed with


  • IPT007N06N |
    N-Channel Power MOSFET
  • IRS21867S |
    Gate driver ICs
  • CYPD3171-24LQXQ |
    EZ-PD™ CCG3PA USB-C & PD
  • CYUSB3304-68LTXI |
    EZ-USB™ HX3 USB 5 Gbps Hub Controller
  • BSS138W |
    Small signal/small power MOSFET
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • BSC012N06NS |
    N-Channel Power MOSFET
  • IPT015N10N5 |
    N-Channel Power MOSFET
  • IPT017N10NF2S |
    N-Channel Power MOSFET
  • BSC014N06NS |
    N-Channel Power MOSFET
  • BSC066N06NS |
    N-Channel Power MOSFET
  • BSC016N06NS |
    N-Channel Power MOSFET
  • IPT007N06N |
    N-Channel Power MOSFET
  • IRS21867S |
    Gate driver ICs
  • CYPD3171-24LQXQ |
    EZ-PD™ CCG3PA USB-C & PD
  • CYUSB3304-68LTXI |
    EZ-USB™ HX3 USB 5 Gbps Hub Controller
  • BSS138W |
    Small signal/small power MOSFET
  • BSC030N08NS5 |
    N-Channel Power MOSFET
  • BSC012N06NS |
    N-Channel Power MOSFET
  • IPT015N10N5 |
    N-Channel Power MOSFET

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number 6EDL7141
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | Battery Supplied BLDC Motor Controller ICs - 6EDL7141
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

3.6V Motor Driver IC - 744-IRMCK341TY - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
PC-Based Bus I2C, RS-232, SPI
Operating Temperature -40 C (-40 F)
DC Input 4 volts
View Details
6 suppliers
Power - Motor control ICs - MOTIX™ | Brushed DC Motor Control ICs - MOTIX™ | Integrated Full-Bridge ICs - IFX9201SG - IFX9201SG - Infineon Technologies AG
Specs
Motor / System DC Brushed
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Motor Driver, -40 To 150Deg C; Motor Type Infineon - 47W3371 - Newark, An Avnet Company
Specs
Motor / System Half Bridge
AC Input 5 to 42 volts
DC Input 5 to 42 volts
View Details
6V 45V Motor Driver IC - 744-TLE7184F3VXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
PC-Based Bus Parallel
Operating Temperature -40 C (-40 F)
DC Input 45 volts
View Details
4 suppliers