Infineon Technologies AG N-Channel Power MOSFET 2N7002

Description
N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23 The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly suited for low-voltage, low-current applications. Summary of Features Enhancement mode Logic Level Avalanche rated Fast switching Pb-free lead-plating RoHS compliant Halogen-free Potential Applications Consumer Power management functions DC-DC Motor control Logic level translators Power MOSFET gate drivers Onboard charger Other switching applications Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) Edge computing Seat control module Space applications Designers who used this product also designed with BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages XDPE15254D-0000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module ICE2QR2280G | CoolSET™ Quasi Resonant BSC010N04LS | N-Channel Power MOSFET BSC005N03LS5 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages 1 2 3 4
Request a Quote Datasheet
Description
N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23 The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly suited for low-voltage, low-current applications. Summary of Features Enhancement mode Logic Level Avalanche rated Fast switching Pb-free lead-plating RoHS compliant Halogen-free Potential Applications Consumer Power management functions DC-DC Motor control Logic level translators Power MOSFET gate drivers Onboard charger Other switching applications Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) Edge computing Seat control module Space applications Designers who used this product also designed with BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages XDPE15254D-0000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module ICE2QR2280G | CoolSET™ Quasi Resonant BSC010N04LS | N-Channel Power MOSFET BSC005N03LS5 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel Power MOSFET - 2N7002 - Infineon Technologies AG
Neubiberg, Germany
N-Channel Power MOSFET
2N7002
N-Channel Power MOSFET 2N7002
N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23 The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly suited for low-voltage, low-current applications. Summary of Features Enhancement mode Logic Level Avalanche rated Fast switching Pb-free lead-plating RoHS compliant Halogen-free Potential Applications Consumer Power management functions DC-DC Motor control Logic level translators Power MOSFET gate drivers Onboard charger Other switching applications Applications 48 V intermediate bus converter (IBC) Automotive 48 V battery management system (BMS) Edge computing Seat control module Space applications Designers who used this product also designed with BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages TDA21520 | Integrated Smart Power Stages XDPE15254D-0000 | Digital Multiphase Controllers OPTIGA TPM SLB 9672 FW15 OPTIGA™ TPM - Trusted Platform Module ICE2QR2280G | CoolSET™ Quasi Resonant BSC010N04LS | N-Channel Power MOSFET BSC005N03LS5 | N-Channel Power MOSFET BSZ120P03NS3 G | P-Channel Power MOSFET IRS4427S | Gate driver ICs 1ED44173N01B | Gate driver ICs IRS10752L | Gate driver ICs IR3888BMTRPBF | Integrated POL Voltage Regulators CY62148EV30LL-45BVXI T | Asynchronous SRAM IR3888AMTRPBF | Integrated POL Voltage Regulators TDA21535 | Integrated Smart Power Stages 1 2 3 4

N-channel enhancement mode Field-Effect Transistor (FET), 60V, SOT-23

The 2N7002 is an n-channel enhancement mode MOSFET in a small surface mount package with superior switching performance. This product is particularly suited for low-voltage, low-current applications.


Summary of Features

  • Enhancement mode
  • Logic Level
  • Avalanche rated
  • Fast switching
  • Pb-free lead-plating
  • RoHS compliant
  • Halogen-free

Potential Applications

  • Consumer
  • Power management functions
  • DC-DC
  • Motor control
  • Logic level translators
  • Power MOSFET gate drivers
  • Onboard charger
  • Other switching applications

Applications

  • 48 V intermediate bus converter (IBC)
  • Automotive 48 V battery management system (BMS)
  • Edge computing
  • Seat control module
  • Space applications

Designers who used this product also designed with


  • BSZ120P03NS3 G |
    P-Channel Power MOSFET
  • IRS4427S |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IR3888BMTRPBF |
    Integrated POL Voltage Regulators
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • IR3888AMTRPBF |
    Integrated POL Voltage Regulators
  • TDA21535 |
    Integrated Smart Power Stages
  • TDA21520 |
    Integrated Smart Power Stages
  • XDPE15254D-0000 |
    Digital Multiphase Controllers
  • OPTIGA TPM SLB 9672 FW15
    OPTIGA™ TPM - Trusted Platform Module
  • ICE2QR2280G |
    CoolSET™ Quasi Resonant
  • BSC010N04LS |
    N-Channel Power MOSFET
  • BSC005N03LS5 |
    N-Channel Power MOSFET
  • BSZ120P03NS3 G |
    P-Channel Power MOSFET
  • IRS4427S |
    Gate driver ICs
  • 1ED44173N01B |
    Gate driver ICs
  • IRS10752L |
    Gate driver ICs
  • IR3888BMTRPBF |
    Integrated POL Voltage Regulators
  • CY62148EV30LL-45BVXIT |
    Asynchronous SRAM
  • IR3888AMTRPBF |
    Integrated POL Voltage Regulators
  • TDA21535 |
    Integrated Smart Power Stages

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Power MOSFET
Product Number 2N7002
Product Name N-Channel Power MOSFET
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

30V 36A MOSFET Transistor - 2088-BSZ0909NS - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0240 kS
View Details
3 suppliers
 - BSB013NE2LXIXUMA1 - Rochester Electronics
Specs
Polarity N-Channel
Package Type WDSON2
Packing Method Tape Reel; Tape & Reel
View Details
6 suppliers
FETs - Single - AUIRFR6215 - 813612-AUIRFR6215 - Win Source Electronics
Specs
Polarity P-Channel
QG 66 nC
PD 110000 milliwatts
View Details
6 suppliers
N-Channel Power MOSFET - BSZ110N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0110 ohms
View Details
3 suppliers