Infineon Technologies AG Gate Driver IC 1EDI20H12AHXUMA1

Description
DIGITAL ISO 1CH GATE DVR DSO8-59 Product overview: 1EDI20H12AHXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1EDI20H12AHXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIGITAL ISO 1CH GATE DVR DSO8-59 Product overview: 1EDI20H12AHXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1EDI20H12AHXUMA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 906-1EDI20H12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
906-1EDI20H12AHXUMA1
Gate Driver IC 906-1EDI20H12AHXUMA1
DIGITAL ISO 1CH GATE DVR DSO8-59 Product overview: 1EDI20H12AHXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1EDI20H12AHXUMA1 can be used for catalog matching and distributor lookup.

DIGITAL ISO 1CH GATE DVR DSO8-59 Product overview: 1EDI20H12AHXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Isolators - Gate Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 906-1EDI20H12AHXUMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Gate Drivers
1EDI20H12AHXUMA1
Gate Drivers 1EDI20H12AHXUMA1
Gate Drivers

Gate Drivers

Buy Now Datasheet
Futian, China
Isolators - Isolators - Gate Drivers
1EDI20H12AHXUMA1
Isolators - Isolators - Gate Drivers 1EDI20H12AHXUMA1
DIGITAL ISO 1CH GATE DVR DSO8-59

DIGITAL ISO 1CH GATE DVR DSO8-59

Supplier's Site
Igbt Driver, High Side, Soic-8; Driver Configuration Infineon - 34AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Driver, High Side, Soic-8; Driver Configuration Infineon
34AC2113
Igbt Driver, High Side, Soic-8; Driver Configuration Infineon 34AC2113
IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:4A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:125ns; Operating RoHS Compliant: Yes

IGBT DRIVER, HIGH SIDE, SOIC-8; Driver Configuration:High Side; Peak Output Current:4A; Supply Voltage Min:3.3V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:120ns; Output Delay:125ns; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 906-1EDI20H12AHXUMA1 1EDI20H12AHXUMA1 1EDI20H12AHXUMA1 34AC2113
Product Name Gate Driver IC Gate Drivers Isolators - Isolators - Gate Drivers Igbt Driver, High Side, Soic-8; Driver Configuration Infineon
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts 3.3 to 15 volts
Rise Time 10 ns
Fall Time 9 ns
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A80606KEVJSR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting; SEPIC, Step-Up (Boost)
Output Voltage 40 volts
View Details
Power - Gate Driver ICs - 2EDN7434R - 2EDN7434R - Infineon Technologies AG
Specs
Driver Type Low-side
Output Current 4 amps
Supply Voltage 4.2 to 20 volts
View Details
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details