Skyworks Solutions, Inc. Clock Buffers, Drivers SI53301-B0002-GM

Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:6 725 MHz 32-VFQFN Exposed Pad
Description
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:6 725 MHz 32-VFQFN Exposed Pad
Datasheet
Datasheet Summary
Powered by GS/AI

The SI53301-B0002-GM is a clock buffer from Quarktwin Technology Ltd. designed for clock distribution applications. It features six outputs and supports a wide frequency range from 1 MHz to 725 MHz. The device is characterized by ultra-low additive jitter of 50 fs, making it suitable for high-performance applications. It includes built-in low-dropout regulators (LDOs) that enhance power supply noise rejection and reduce the need for external components. The SI53301-B0002-GM supports various input formats, including LVPECL, LVDS, and LVCMOS, and offers a 2:1 input multiplexer for flexible clock selection. Additional features include glitchless switching, synchronous output enable, and loss of signal (LOS) monitoring for input clocks. The product operates within a temperature range of -40 to +85 °C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The SI53301-B0002-GM is a clock buffer from Quarktwin Technology Ltd. designed for clock distribution applications. It features six outputs and supports a wide frequency range from 1 MHz to 725 MHz. The device is characterized by ultra-low additive jitter of 50 fs, making it suitable for high-performance applications. It includes built-in low-dropout regulators (LDOs) that enhance power supply noise rejection and reduce the need for external components. The SI53301-B0002-GM supports various input formats, including LVPECL, LVDS, and LVCMOS, and offers a 2:1 input multiplexer for flexible clock selection. Additional features include glitchless switching, synchronous output enable, and loss of signal (LOS) monitoring for input clocks. The product operates within a temperature range of -40 to +85 °C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - SI53301-B0002-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
SI53301-B0002-GM
Clock Buffers, Drivers SI53301-B0002-GM
Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:6 725 MHz 32-VFQFN Exposed Pad

Clock Fanout Buffer (Distribution), Multiplexer, Translator IC 2:6 725 MHz 32-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number SI53301-B0002-GM
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - AAT1236IRN-T1 - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
UC1707-SP Complementary High Speed Power Drivers - 5962-8761903VEA - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
 - 74LVC2G240GS,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT1203
Packing Method Tape Reel; Tape & Reel; Other
View Details