Bijur Delimon International LubeSite Series 300 LubeSite 302

Description
Application LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for higher pressure flushing applications. Model 360 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes and lightweight anodized aluminum bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for higher pressure flushing applications. Model 360 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes and lightweight anodized aluminum bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 300 - LubeSite 302 - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 300
LubeSite 302
LubeSite Series 300 LubeSite 302
Application LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for higher pressure flushing applications. Model 360 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes and lightweight anodized aluminum bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

LubeSite Models 302, 305 & 360 are designed for applications subject to vibration, impact, shock, high torque or centrifugal forces. Units assembled with medium springs; 3 additional springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for higher pressure flushing applications. Model 360 is individually boxed with 2 additional springs (heavy & light).

Specifications

Polycarbonate domes and lightweight anodized aluminum bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 302
Product Name LubeSite Series 300
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear reservoir & metal base
Capacity 0.01 gallons (0.0296 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023238 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Grease Packer - LAGP 400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Automatic Lubricators - TS Series - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application General Purpose
View Details