Bijur Delimon International LubeSite Series 500 LubeSite 502

Description
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 500 - LubeSite 502 - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 500
LubeSite 502
LubeSite Series 500 LubeSite 502
Application Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton. Specifications Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

Models 502, 505 & 560 are nickel-chrome, double plated for apps where corrosive resistance is required; such as in chemical & food processing apps. Units are assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. An extra heavy spring (orange) is available for applications requiring the use of an extension or for higher pressure flushing applications. Model 560 is individually boxed with 2 springs; heavy and light. The piston seal ring in the 500 series is fabricated from chemical resistant Viton.

Specifications

Thread size is 1/8" N.P.T. Operating temp range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 502
Product Name LubeSite Series 500
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear reservoir & corrosion resistant metal base
Capacity 0.01 gallons (0.0296 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 315859 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Turbine Flow Meter Lubrication System - Cyclone - YZ Systems, Inc.
Specs
Delivery Constant Level
Operating Pressure 1500 psi (1056 m H2O)
Media Oil
View Details
Automatic Greasing System (for demolition hammers) - BreakAlube - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Machine Tool; demolition hammer
Media Grease
View Details
Grease Packer - LAGP 400 - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers