HyperFormance™ Air/Oil Lubricating System delivers high-efficiency lubrication and cooling for high-speed spindles and other surfaces requiring accurate oil deliveries. The advanced design delivers precise amounts of lubricant and eliminates residual drift of "oil fog" or mist during operation.
The HyperFormance system can deliver small or large air flows to bearings and handles a wide range of oil viscosities.
| Bijur Delimon International | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | HyperFormance |
| Product Name | Air/Oil Lubrication System |
| Delivery | Metered or Measured Quantity |
| Feed Type | Single Line |
| Application | General Purpose |
| Features | Adjustable Volume; Press Switch; Pressure Gauge; Integral Filter; Metered discharge through positive displacement |
| Capacity | 0.06 gallons (0.2200 liters) |