Groeneveld Lubrication Solutions Automatic Greasing System (for class 2 grease) TriPlus

Description
The ever increasing demand from manufacturers and end users for a lubrication system for a class 2 grease led to the development of the Triplus lubrication system. A progressive grease lubrication system suitable for the use of class 2 grease, without any of the disadvantages of standard progressive systems. TriPlus has been specially developed for vehicles with complex bodywork structures having differing lubrication requirements, independent of one another. The Triplus system consists of a pump with between 1 and 3 outlets, to which progressive distribution blocks are connected. Each outlet is individually managed by the control unit. The interval time and the quantity of grease to be supplied in each cycle can be separately determined for each outlet. The grease delivered to the progressive blocks is then distributed across the lubrication points in a manner determined by the block composition. The control unit determines the lubrication timing for each outlet, and monitors the entire process. TriPlus has been designed for multi-purpose and biodegradable NLGI2 grease types and is available with 3, 4 or 8 litres reservoir. Follower plate system The standard pump equipment features a follower plate which follows the grease level. It prevents oxidation of the grease as well as funnelling of the grease within the reservoir, while the reservoir wall remains clean. The actual grease level can be seen immediately. Because of this follower plate, the TriPlus is excellently suited for use with biodegradable greases. TriPlus, obvious benefits: Fully sealed construction prevents grease contamination Standard follower plate in grease reservoir to ensure: No condensation mixed with grease Grease does not suffer ageing The full amount of grease is used The level is clearly visible Equipped as standard with electronic memory database Standard in cab control light Constant metering, irrespective of temperature or grease viscosity Wide range of metering units Easy and fast to install
Description
The ever increasing demand from manufacturers and end users for a lubrication system for a class 2 grease led to the development of the Triplus lubrication system. A progressive grease lubrication system suitable for the use of class 2 grease, without any of the disadvantages of standard progressive systems. TriPlus has been specially developed for vehicles with complex bodywork structures having differing lubrication requirements, independent of one another. The Triplus system consists of a pump with between 1 and 3 outlets, to which progressive distribution blocks are connected. Each outlet is individually managed by the control unit. The interval time and the quantity of grease to be supplied in each cycle can be separately determined for each outlet. The grease delivered to the progressive blocks is then distributed across the lubrication points in a manner determined by the block composition. The control unit determines the lubrication timing for each outlet, and monitors the entire process. TriPlus has been designed for multi-purpose and biodegradable NLGI2 grease types and is available with 3, 4 or 8 litres reservoir. Follower plate system The standard pump equipment features a follower plate which follows the grease level. It prevents oxidation of the grease as well as funnelling of the grease within the reservoir, while the reservoir wall remains clean. The actual grease level can be seen immediately. Because of this follower plate, the TriPlus is excellently suited for use with biodegradable greases. TriPlus, obvious benefits: Fully sealed construction prevents grease contamination Standard follower plate in grease reservoir to ensure: No condensation mixed with grease Grease does not suffer ageing The full amount of grease is used The level is clearly visible Equipped as standard with electronic memory database Standard in cab control light Constant metering, irrespective of temperature or grease viscosity Wide range of metering units Easy and fast to install

Suppliers

Company
Product
Description
Supplier Links
Automatic Greasing System (for class 2 grease) - TriPlus - Groeneveld Lubrication Solutions
McKinney, TX, USA
Automatic Greasing System (for class 2 grease)
TriPlus
Automatic Greasing System (for class 2 grease) TriPlus
The ever increasing demand from manufacturers and end users for a lubrication system for a class 2 grease led to the development of the Triplus lubrication system. A progressive grease lubrication system suitable for the use of class 2 grease, without any of the disadvantages of standard progressive systems. TriPlus has been specially developed for vehicles with complex bodywork structures having differing lubrication requirements, independent of one another. The Triplus system consists of a pump with between 1 and 3 outlets, to which progressive distribution blocks are connected. Each outlet is individually managed by the control unit. The interval time and the quantity of grease to be supplied in each cycle can be separately determined for each outlet. The grease delivered to the progressive blocks is then distributed across the lubrication points in a manner determined by the block composition. The control unit determines the lubrication timing for each outlet, and monitors the entire process. TriPlus has been designed for multi-purpose and biodegradable NLGI2 grease types and is available with 3, 4 or 8 litres reservoir. Follower plate system The standard pump equipment features a follower plate which follows the grease level. It prevents oxidation of the grease as well as funnelling of the grease within the reservoir, while the reservoir wall remains clean. The actual grease level can be seen immediately. Because of this follower plate, the TriPlus is excellently suited for use with biodegradable greases. TriPlus, obvious benefits: Fully sealed construction prevents grease contamination Standard follower plate in grease reservoir to ensure: No condensation mixed with grease Grease does not suffer ageing The full amount of grease is used The level is clearly visible Equipped as standard with electronic memory database Standard in cab control light Constant metering, irrespective of temperature or grease viscosity Wide range of metering units Easy and fast to install

The ever increasing demand from manufacturers and end users for a lubrication system for a class 2 grease led to the development of the Triplus lubrication system. A progressive grease lubrication system suitable for the use of class 2 grease, without any of the disadvantages of standard progressive systems.
TriPlus has been specially developed for vehicles with complex bodywork structures having differing lubrication requirements, independent of one another.

The Triplus system consists of a pump with between 1 and 3 outlets, to which progressive distribution blocks are connected. Each outlet is individually managed by the control unit. The interval time and the quantity of grease to be supplied in each cycle can be separately determined for each outlet. The grease delivered to the progressive blocks is then distributed across the lubrication points in a manner determined by the block composition. The control unit determines the lubrication timing for each outlet, and monitors the entire process.
TriPlus has been designed for multi-purpose and biodegradable NLGI2 grease types and is available with 3, 4 or 8 litres reservoir.
Follower plate system
The standard pump equipment features a follower plate which follows the grease level. It prevents oxidation of the grease as well as funnelling of the grease within the reservoir, while the reservoir wall remains clean. The actual grease level can be seen immediately. Because of this follower plate, the TriPlus is excellently suited for use with biodegradable greases.
TriPlus, obvious benefits:

  • Fully sealed construction prevents grease contamination
  • Standard follower plate in grease reservoir to ensure:
    • No condensation mixed with grease
    • Grease does not suffer ageing
    • The full amount of grease is used
    • The level is clearly visible
  • Equipped as standard with electronic memory database
  • Standard in cab control light
  • Constant metering, irrespective of temperature or grease viscosity
  • Wide range of metering units
  • Easy and fast to install
Supplier's Site

Technical Specifications

  Groeneveld Lubrication Solutions
Product Category Lubricators and Lubrication Systems
Product Number TriPlus
Product Name Automatic Greasing System (for class 2 grease)
Delivery Metered or Measured Quantity
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023238 - RS Components, Ltd.
Specs
Operating Pressure 174 psi (122 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Automatic Greasing System (high output) - Twin XL - Groeneveld Lubrication Solutions
Specs
Delivery Metered or Measured Quantity
Application Automotive; earth-moving equipment
Media Grease
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details