Central stations store, control and supply the lubricant to systems. They can be used in non-return systems that service small- to medium-size equipment.
| Bijur Delimon International | |
|---|---|
| Product Category | Lubricators and Lubrication Systems |
| Product Number | BS-B |
| Product Name | Lubricator |
| Delivery | Metered or Measured Quantity |
| Feed Type | Multi-line |
| Application | General Purpose |
| Features | Adjustable Volume; Low Level Safety Switch (optional feature); Pressure Gauge (optional feature) |
| Capacity | 15.85 to 26.42 gallons (60 to 100 liters) |