Andantex USA, Inc. Automatic Lubrication System Flexxpump

Description
Automatic Lubrication System – Flexxpump A new high performance system to automatically lubricate racks and pinions, open gearing, linear guideways, ballscrews, and chain drives is available from Andantex, USA. A compact automatic relubrication unit, Flexxpump, that delivers grease (400 cc) or oil (500 cc) to the item being lubricated through a piston pump with programmable time period (up to 36 months) and delivery rate is combined with tubing and open cellular polyurethane (P.U.) foam applicators for chain and open gearing drives. Three new greases were developed specifically for optimum lubrication of gearing, linear slides, ballscrews, and food industry environments. The greases provide the correct mix of viscosity, adhesive additives, and corrosion resistance for the specific component being lubricated. The PU foam applicators allow the lubricant to be supplied or absorbed to insure the correct film thickness for optimum lubrication. All in all a compact cost effective system that helps insure long life of lubricated components. Complete system consists of Flexxpump Automatic relubrication unit with piston pump and programmable time & delivery rate settings! Includes up to 4 outlets for multi-point lubrication Power by internal battery or 24V DC supply Remote operation monitoring and setup available through 4 pin M12 connector Optimized Grease or Oil New lubricants specifically developed for components to be lubricated 400 cc replaceable grease bellows or 500 cc refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening Tubing, Fittings and Tools All interconnecting components available to provide complete Automatic Lube system
Datasheet
Description
Automatic Lubrication System – Flexxpump A new high performance system to automatically lubricate racks and pinions, open gearing, linear guideways, ballscrews, and chain drives is available from Andantex, USA. A compact automatic relubrication unit, Flexxpump, that delivers grease (400 cc) or oil (500 cc) to the item being lubricated through a piston pump with programmable time period (up to 36 months) and delivery rate is combined with tubing and open cellular polyurethane (P.U.) foam applicators for chain and open gearing drives. Three new greases were developed specifically for optimum lubrication of gearing, linear slides, ballscrews, and food industry environments. The greases provide the correct mix of viscosity, adhesive additives, and corrosion resistance for the specific component being lubricated. The PU foam applicators allow the lubricant to be supplied or absorbed to insure the correct film thickness for optimum lubrication. All in all a compact cost effective system that helps insure long life of lubricated components. Complete system consists of Flexxpump Automatic relubrication unit with piston pump and programmable time & delivery rate settings! Includes up to 4 outlets for multi-point lubrication Power by internal battery or 24V DC supply Remote operation monitoring and setup available through 4 pin M12 connector Optimized Grease or Oil New lubricants specifically developed for components to be lubricated 400 cc replaceable grease bellows or 500 cc refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening Tubing, Fittings and Tools All interconnecting components available to provide complete Automatic Lube system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automatic Lubrication System - Flexxpump - Andantex USA, Inc.
Wanamassa, NJ, United States
Automatic Lubrication System
Flexxpump
Automatic Lubrication System Flexxpump
Automatic Lubrication System – Flexxpump A new high performance system to automatically lubricate racks and pinions, open gearing, linear guideways, ballscrews, and chain drives is available from Andantex, USA. A compact automatic relubrication unit, Flexxpump, that delivers grease (400 cc) or oil (500 cc) to the item being lubricated through a piston pump with programmable time period (up to 36 months) and delivery rate is combined with tubing and open cellular polyurethane (P.U.) foam applicators for chain and open gearing drives. Three new greases were developed specifically for optimum lubrication of gearing, linear slides, ballscrews, and food industry environments. The greases provide the correct mix of viscosity, adhesive additives, and corrosion resistance for the specific component being lubricated. The PU foam applicators allow the lubricant to be supplied or absorbed to insure the correct film thickness for optimum lubrication. All in all a compact cost effective system that helps insure long life of lubricated components. Complete system consists of Flexxpump Automatic relubrication unit with piston pump and programmable time & delivery rate settings! Includes up to 4 outlets for multi-point lubrication Power by internal battery or 24V DC supply Remote operation monitoring and setup available through 4 pin M12 connector Optimized Grease or Oil New lubricants specifically developed for components to be lubricated 400 cc replaceable grease bellows or 500 cc refillable oil Polyurethane (P.U.) Foam Applicators New gear tooth or chain sprocket applicators insure correct film thickness Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening Tubing, Fittings and Tools All interconnecting components available to provide complete Automatic Lube system

Automatic Lubrication System – Flexxpump

A new high performance system to automatically lubricate racks and pinions, open gearing, linear guideways, ballscrews, and chain drives is available from Andantex, USA. A compact automatic relubrication unit, Flexxpump, that delivers grease (400 cc) or oil (500 cc) to the item being lubricated through a piston pump with programmable time period (up to 36 months) and delivery rate is combined with tubing and open cellular polyurethane (P.U.) foam applicators for chain and open gearing drives. Three new greases were developed specifically for optimum lubrication of gearing, linear slides, ballscrews, and food industry environments. The greases provide the correct mix of viscosity, adhesive additives, and corrosion resistance for the specific component being lubricated. The PU foam applicators allow the lubricant to be supplied or absorbed to insure the correct film thickness for optimum lubrication. All in all a compact cost effective system that helps insure long life of lubricated components.

Complete system consists of

Flexxpump

  • Automatic relubrication unit with piston pump and programmable time & delivery rate settings!
  • Includes up to 4 outlets for multi-point lubrication
  • Power by internal battery or 24V DC supply
  • Remote operation monitoring and setup available through 4 pin M12 connector

Optimized Grease or Oil

  • New lubricants specifically developed for components to be lubricated
  • 400 cc replaceable grease bellows or 500 cc refillable oil

Polyurethane (P.U.) Foam Applicators

  • New gear tooth or chain sprocket applicators insure correct film thickness
  • Low density PU foam absorbs lubricant up to 90% of its volume allowing high viscosity lubricants to be applied and absorbed and avoiding hardening

Tubing, Fittings and Tools

  • All interconnecting components available to provide complete Automatic Lube system
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Lubricators and Lubrication Systems
Product Number Flexxpump
Product Name Automatic Lubrication System
Feed Type Multi-line
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023167 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Continuous Lubrication System, MicroCoat® MC800 Series -  - Nordson EFD
Specs
Delivery Constant Level
Feed Type Multi-line
Feed Style Progressive
View Details
Oil Cups -  - G.L. Huyett
G.L. Huyett
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
Lubricator - Model 107 - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
View Details