Bijur Delimon International Automatic Lubricator AeroFlow

Description
Application AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features Economical and simple design allows for trouble-free operation Lightweight lubricator is ideally suitable for on-road transport vehicles Spring loaded reservoir follower provides for an air free supply of grease to the pump Quick coupling at base of reservoir facilitates easy refilling of reservoir
Description
Application AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features Economical and simple design allows for trouble-free operation Lightweight lubricator is ideally suitable for on-road transport vehicles Spring loaded reservoir follower provides for an air free supply of grease to the pump Quick coupling at base of reservoir facilitates easy refilling of reservoir

Suppliers

Company
Product
Description
Supplier Links
Automatic Lubricator - AeroFlow - Bijur Delimon International
Morrisville, NC, USA
Automatic Lubricator
AeroFlow
Automatic Lubricator AeroFlow
Application AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated. Features Economical and simple design allows for trouble-free operation Lightweight lubricator is ideally suitable for on-road transport vehicles Spring loaded reservoir follower provides for an air free supply of grease to the pump Quick coupling at base of reservoir facilitates easy refilling of reservoir

Application

AeroFlow Lubricators are pneumatically actuated piston pumps designed for use with single line parallel injector systems. These lubricators are normally connected to the compressed air supply found on the machinery or vehicle being lubricated.

Features

  • Economical and simple design allows for trouble-free operation
  • Lightweight lubricator is ideally suitable for on-road transport vehicles
  • Spring loaded reservoir follower provides for an air free supply of grease to the pump
  • Quick coupling at base of reservoir facilitates easy refilling of reservoir
Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number AeroFlow
Product Name Automatic Lubricator
Delivery Metered or Measured Quantity
Feed Type Single Line
Feed Style Parallel
Application Automotive; General Purpose
Features Press Switch (optional feature); Quick coupling at base, spring loaded reservoir follower
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023301 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Grease Pump - LAGG 180AE - SKF/Global
Specs
Delivery Metered or Measured Quantity
Feed Type Single Line
Application Machine Tool
View Details
2 suppliers
Lubricator - Versa II PDI - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Constant Level
Feed Type Single Line
Application General Purpose
View Details
(Formerly B1763-11X00), Single Feed Electro Lubricator, 9 oz Polycarbonate Reservoir, 1/2” Male NPT, 120V/60Hz - B1763-0091B1S41206W - Oil-Rite Corp.
Specs
Feed Type Single Line
Features Adjustable Volume
Capacity 0.07 gallons (0.2662 liters)
View Details