Bijur Delimon International LubeSite Series 200 LubeSite 205

Description
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)
Description
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Suppliers

Company
Product
Description
Supplier Links
LubeSite Series 200 - LubeSite 205 - Bijur Delimon International
Morrisville, NC, USA
LubeSite Series 200
LubeSite 205
LubeSite Series 200 LubeSite 205
Application Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light). Specifications Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Application

Models 202, 205 & the new 260 feature clear, polycarbonate reservoir & base allows for visual inspection of the unit's internal workings. Assembled with medium springs; 3 additional light & heavy springs are included in each box of 10. Extra heavy springs (orange) are available for applications requiring the use of an extension or for high pressure flushing applications. Model 260 is individually boxed with 2 additional springs (heavy & light).

Specifications

Polycarbonate domes & bases. Thread size is 1/8" N.P.T. Operating temp. range: -10 degrees F to +250 degrees F (-23 degrees C to +121 degrees C)

Supplier's Site

Technical Specifications

  Bijur Delimon International
Product Category Lubricators and Lubrication Systems
Product Number LubeSite 205
Product Name LubeSite Series 200
Delivery Full Flow
Feed Type Single Line
Application General Purpose
Features Clear, polycarbonate reservoir& base
Capacity 0.02 gallons (0.0591 liters)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Lubricators - 2023152 - RS Components, Ltd.
Specs
Operating Pressure 232 psi (163 m H2O)
Operating Temperature 14 to ? F (-10 to ? C)
View Details
Battery Operated Lubrication System - BKI 102e - ATLANTA Drive Systems, Inc.
Specs
Application Chain; Rack & Pinion Gears
Media Grease; Oil
Reusable or Single Use Reusable
View Details
Manual Grease Gun -  - Bijur Delimon International
Bijur Delimon International
Specs
Delivery Full Flow
Feed Type Single Line
Application General Purpose
View Details
Lube USA, Inc.
Specs
Feed Style Progressive (optional feature)
Application General Purpose
Features Pressure Gauge (optional feature)
View Details