Industrial Carbide Saw & Tool Corp. Steel Banding / Steel Strapping 1a

Description
1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately 110 pounds each. Minimum order is a truckload, or 18 skids, approximately 40,000 pounds. A skid quantity can vary between 20-24 rolls and in weigh between 2000 and 2600 pounds.
Description
1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately 110 pounds each. Minimum order is a truckload, or 18 skids, approximately 40,000 pounds. A skid quantity can vary between 20-24 rolls and in weigh between 2000 and 2600 pounds.

Suppliers

Company
Product
Description
Supplier Links
Steel Banding / Steel Strapping - 1a - Industrial Carbide Saw & Tool Corp.
Louisville, KY, USA
Steel Banding / Steel Strapping
1a
Steel Banding / Steel Strapping 1a
1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately 110 pounds each. Minimum order is a truckload, or 18 skids, approximately 40,000 pounds. A skid quantity can vary between 20-24 rolls and in weigh between 2000 and 2600 pounds.

1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately 110 pounds each. Minimum order is a truckload, or 18 skids, approximately 40,000 pounds. A skid quantity can vary between 20-24 rolls and in weigh between 2000 and 2600 pounds.

Supplier's Site

Technical Specifications

  Industrial Carbide Saw & Tool Corp.
Product Category Banding and Strapping
Product Number 1a
Product Name Steel Banding / Steel Strapping
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 7293117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet
Width 1.77 inch (45 mm)
Length 13.12 ft (40 dm)
View Details
Steel Strapping: High Tensile - 1003790 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.50 inch (12.7 mm)
View Details
Woven Polyester Strap - wpetk1144200 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Woven Poly
Width 1.25 inch (31.75 mm)
Length 600 ft (1829 dm)
View Details
1/2
Specs
Material Steel
Tensile Strength 1150 lbs (522 kg)
View Details