Industrial Carbide Saw & Tool Corp. Datasheets for Banding and Strapping
Strapping and banding are used to secure items for shipping or storage or as a clamp to secure an assembly together.
Banding and Strapping: Learn more
| Product Name | Notes |
|---|---|
| 1" wide black painted and waxed hi-tensile steel banding, .029 or .031 thickness, coil size 16" x 1", ribbon wound, 4370 pounds breakstrength, 10.1 feet per pound, coils weigh approximately... | |
| 1-1/2" x 5200# x 600' Kubinec Woven Poly Strap | |
| 1-1/4" wide black painted and waxed hi-tensile steel banding, .025 thickness, coil size 16" x 1-1/4", ribbon wound, 4650 pounds breakstrength, 9.4 feet per pound, coils weigh approximately 110 pounds... | |
| 1-1/4" wide black painted and waxed hi-tensile steel banding, .029/.031 thickness, coil size 16" x 1-1/4", ribbon wound, 5450 pounds breakstrength, 7.9 feet per pound, coils weigh approximately 110 pounds... | |
| 1-1/4" wide black painted and waxed hi-tensile steel banding, .035/.044 thickness (please specify), coil size 16" x 1-1/4", ribbon wound, 7000 pounds breakstrength, 5.3 feet per pound, coils weigh approximately... | |
| 1-1/4" wide black painted and waxed hi-tensile steel banding, uncertain thickness, coil size 16" x 1-1/4", ribbon wound, uncertain breakstrength, uncertain footage, coils weigh approximately 110 pounds each. Minimum order... | |
| 1-1/4" wide black painted and waxed straight or stagger punched (please specify) hi-tensile steel banding, .029/.031 thickness, coil size 16" x 1-1/4", ribbon wound, 4650 pounds breakstrength, 9.4 feet per... | |
| 1-1/4" wide zinc coated or galvanized hi-tensile steel banding, .029/.031 thickness, coil size 16" x 1-1/4", ribbon wound, 5450 pounds breakstrength, 7.9 feet per pound, coils weigh approximately 110 pounds... | |
| 1-1/4" x 4200# x 600' Kubinec Woven Poly Strap | |
| 1/2" Machine Any Core Polypropylene Strapping | |
| 1/2" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 1450 pounds breakstrength, 29.4 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 1/2" wide black painted and waxed hi-tensile steel banding, .023 thickness, coil size 16" x 3", 1660 pounds breakstrength, 25.6 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 1/2" wide black painted and waxed steel banding, .015 thickness, coil size 16" x 3", 950 pounds breakstrength, 39.3 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 1/2" wide black painted and waxed steel banding, .020 thickness, coil size 16" x 3", 1220 pounds breakstrength, 29.4 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 1/2" wide black painted and waxed steel banding, .023 thickness, coil size 16" x 3", 1375 pounds breakstrength, 25.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 1/2" wide black painted and waxed steel banding, variable thickness, coil size 16" x 3", uncertain breakstrength, uncertain footage, coils weigh approximately 105 pounds each. Minimum order is 105 pounds,... | |
| 1/2" wide zinc or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 1300 pounds breakstrength, 27.5 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 1/2" x 250# x 15000' x 16 x 6 Polypropylene Strap | |
| 1/2" x 300# x 4500' x 16 x 3 Polypropylene Strap | |
| 1/2" x 300# x 9000' x 16 x 6 Polypropylene Strap | |
| 1/2" x 300# x 9000' x 8 x 8 Polypropylene Strap | |
| 1/2" x 400# x 4500' x 16 x 3 Polypropylene Strap | |
| 1/2" x 400# x 9000' x 16 x 6 Polypropylene Strap | |
| 1/2" x 400# x 9000' x 8 x 8 Polypropylene Strap | |
| 1/2" x 450# x 7200' x 16 x 6 Polypropylene Strap | |
| 1/2" x 500# x 3600' x 16 x 3 Polypropylene Strap | |
| 1/2" x 500# x 7200' x 16 x 6 Polypropylene Strap | |
| 1/2" x 500# x 7200' x 8 x 8 Polypropylene Strap | |
| 1/2" x 520# x 7200' x 16 x 6 Polypropylene Strap | |
| 1/2" x 600# x 3600' x 16 x 3 Polypropylene Strap | |
| 1/2" x 600# x 7200' x 16 x 6 Polypropylene Strap | |
| 1/2" x 600# x 7200' x 8 x 8 Polypropylene Strap | |
| 1/2" x 650# x 3900' Kubinec Woven Seatbelt Strap | |
| 1/2" x 750# x 5575' x 16 x 6 Polypropylene Strap | |
| 1/4" Machine Any Core Polypropylene Strapping | |
| 2" wide black painted and waxed hi-tensile steel banding, .044 thickness, coil size 16" x 2", 3.3 feet per pound, coils weigh approximately 100 pounds each. Minimum order is 100... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .018 thickness, coil size 16" x 3", 1970 pounds breakstrength, 22.7 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 2150 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .023 thickness, coil size 16" x 3", 2470 pounds breakstrength, 17.1 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .025 thickness, coil size 16" x 3", 2620 pounds breakstrength, 15.7 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .029 thickness, coil size 16" x 3", 3150 pounds breakstrength, 13.5 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed hi-tensile steel banding, .031 thickness, coil size 16" x 3", 3250 pounds breakstrength, 12.7 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 3/4" wide black painted and waxed steel banding, .015 thickness, coil size 16" x 3", 1420 pounds breakstrength, 26.2 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 3/4" wide black painted and waxed steel banding, .020 thickness, coil size 16" x 3", 1810 pounds breakstrength, 19.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 3/4" wide black painted and waxed steel banding, .023 thickness, coil size 16" x 3", 2050 pounds breakstrength, 17.1 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 3/4" wide black painted and waxed steel banding, .028 thickness, coil size 16" x 3", 2300 pounds breakstrength, 14.1 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 3/4" wide black painted and waxed steel banding, variable thickness, coil size 16" x 3", uncertain breakstrength, uncertain footage, coils weigh approximately 105 pounds each. Minimum order is 105 pounds,... | |
| 3/4" wide black painted and waxed straight or stagger punched (please specify) steel banding, coil size 16" x 3", coils weigh approximately 105 pounds each. Minimum order is 1 skid,... | |
| 3/4" wide zinc coated or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 2000 pounds breakstrength, 18 feet per pound, coils weigh approximately 105 pounds each. | |
| 3/4" x 1000# x 4500' Polypropylene Banding | |
| 3/4" x 2200# x 1650' Kubinec Woven Poly Strap | |
| 3/4" x 2600# x 1650' Kubinec Woven Poly Strap | |
| 3/4" x 2900# x 1650' Kubinec Woven Poly Strap | |
| 3/8" Machine Any Core Polypropylene Strapping | |
| 3/8" wide black painted and waxed steel banding, .015 or .020 thickness, coil size 16" x 3", 700 pounds breakstrength, 45.1 feet per pound, coils weigh approximately 105 pounds each. | |
| 5-12mm Machine 8 x 8 Core Polypropylene Strap | |
| 5/8" wide black painted and waxed hi-tensile steel banding, .020 thickness, coil size 16" x 3", 1830 pounds breakstrength, 23.6 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 5/8" wide black painted and waxed hi-tensile steel banding, .023 thickness, coil size 16" x 3", 2100 pounds breakstrength, 20.5 feet per pound, coils weigh approximately 105 pounds each. Minimum... | |
| 5/8" wide black painted and waxed steel banding, .015 thickness, coil size 16" x 3", 1180 pounds breakstrength, 31.4 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 5/8" wide black painted and waxed steel banding, .020 thickness, coil size 16" x 3", 1500 pounds breakstrength, 23.6 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 5/8" wide black painted and waxed steel banding, .023 thickness, coil size 16" x 3", 1720 pounds breakstrength, 20.5 feet per pound, coils weigh approximately 105 pounds each. Minimum order... | |
| 5/8" wide black painted and waxed steel banding, variable thickness, coil size 16" x 3", uncertain breakstrength, uncertain footage, coils weigh approximately 105 pounds each. Minimum order is 105 pounds,... | |
| 5/8" wide zinc coated or galvanized (please specify) steel banding, .020 thickness, coil size 16" x 3", 1610 pounds breakstrength, 22.1 feet per pound, coils weigh approximately 105 pounds each. | |
| 5/8" x 1000# x 3500' Polypropylene Banding | |
| 5/8" x 1120# x 3000' Kubinec Woven Poly Strap | |
| 5/8" x 1425# x 2000' Kubinec Woven Poly Strap | |
| 5/8" x 1750# x 2000' Kubinec Woven Poly Strap | |
| 5/8" x 2200# x 2000' Kubinec Woven Poly Strap | |
| 5/8" x 450# x 8000' Polypropylene Banding | |
| 5/8" x 700# x 5400' Polypropylene Banding | |
| 7/16" Machine Any Core Polypropylene Strapping | |
| Any Size Poly Cord Strap / Cordstrap / Caristrap | |
| Extruded polyester banding is perhaps the most common in today's industrial culture. It offers strength and cost-effectiveness, when compared to steel, nylon, woven polyester, and polypropylene. If you don't see... | |
| For small applications, this 1/2" nylon tie strap is very handy. It comes in coils or pre-cut lengths of your choice. The clamps are very heavy duty and reusable as... | |
| Industrial Carbide's nylon banding offers benefits including high tension recovery and high break strength. When pallet loads are stacked or vibrate in transit, the strapping / banding often becomes loose. | |
| Poly Pak Kit 1/2" x 3000' with Buckles | |
| Polyester banding offers the benefits of strength and split resistance that polypropylene banding cannot provide. Extruded polyester lacks the high tension recovery that nylon provides and the break strength of... | |
| Polypropylene Banding / Poly Strapping | |
| Steel is the surest way to secure your load. It's heavy and strong, with break strengths ranging from 700 lbs. At the 3/8" width up to 12,300 lbs. At the... | |
| We offer just about any kind of strapping you can think of. If you are looking for alternatives, consider extruded nylon. It has the benefits of polyester and polypropylene without... |