TransPak 1/2" x .020 Gauge x 2,940' - Regular Duty Steel Strapping SS12020

Description
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.
Description
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.

Suppliers

Company
Product
Description
Supplier Links
1/2
San Jose, CA, USA
1/2" x .020 Gauge x 2,940' - Regular Duty Steel Strapping
SS12020
1/2" x .020 Gauge x 2,940' - Regular Duty Steel Strapping SS12020
Protect your heavy shipments with strong Steel Strapping. All painted and waxed steel oscillated coils. Approximately 100 pounds per coil. 12 Coils per skid.

Protect your heavy shipments with strong Steel Strapping.

  • All painted and waxed steel oscillated coils.
  • Approximately 100 pounds per coil.
  • 12 Coils per skid.
Supplier's Site

Technical Specifications

  TransPak
Product Category Banding and Strapping
Product Number SS12020
Product Name 1/2" x .020 Gauge x 2,940' - Regular Duty Steel Strapping
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Straps - 589728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width 0.98 inch (25 mm)
Length 16.4 ft (50 dm)
View Details
Steel Strapping: Regular Duty - 1005182 - Acme Packaging Systems, an ITW Company
Acme Packaging Systems, an ITW Company
Specs
Material Steel
Color Black
Width 0.62 inch (15.87 mm)
View Details
Steel Banding / Steel Strapping - 34023ht - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Material Steel
Width 0.75 inch (19.05 mm)
Thickness 0.000 inch (2.30E-5 mm)
View Details
1 1/4
Specs
Material Steel
Tensile Strength 5800 lbs (2630 kg)
View Details