Indocomp Systems, Inc. IND-800 INDUSTRIAL CHASSIS

Description
The IND-800 is ideally suited for system integrators and end users who require a rugged Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically intended for applications requiring a system that can endure the extremes of temperature, humidity, airborne contaminants, shock and vitration found on the factory floor. The IND-800 and it's 8-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. A low profile version, designated IND-800LP , is available for applications with severe space constraints. Although is is only six inches deep, it provides all the Features of the standard IND-800 execpt for removable drive mounting and the DB connector cut outs. Features Wall or backpanel mount enclosure Rugged steel chassis 8-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 200 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Individual shock mounts for each drive Positive air pressure generated by dual push-pull cooling fans Easily removable air filter Provisions for two DB-25 and DB-9 connectors
Description
The IND-800 is ideally suited for system integrators and end users who require a rugged Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically intended for applications requiring a system that can endure the extremes of temperature, humidity, airborne contaminants, shock and vitration found on the factory floor. The IND-800 and it's 8-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. A low profile version, designated IND-800LP , is available for applications with severe space constraints. Although is is only six inches deep, it provides all the Features of the standard IND-800 execpt for removable drive mounting and the DB connector cut outs. Features Wall or backpanel mount enclosure Rugged steel chassis 8-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 200 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Individual shock mounts for each drive Positive air pressure generated by dual push-pull cooling fans Easily removable air filter Provisions for two DB-25 and DB-9 connectors

Suppliers

Company
Product
Description
Supplier Links
IND-800 INDUSTRIAL CHASSIS -  - Indocomp Systems, Inc.
Metamora, MI, USA
IND-800 INDUSTRIAL CHASSIS
IND-800 INDUSTRIAL CHASSIS
The IND-800 is ideally suited for system integrators and end users who require a rugged Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically intended for applications requiring a system that can endure the extremes of temperature, humidity, airborne contaminants, shock and vitration found on the factory floor. The IND-800 and it's 8-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi c application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems. A low profile version, designated IND-800LP , is available for applications with severe space constraints. Although is is only six inches deep, it provides all the Features of the standard IND-800 execpt for removable drive mounting and the DB connector cut outs. Features Wall or backpanel mount enclosure Rugged steel chassis 8-slot PC-AT compatible Passive Backplane shock mounted to withstand vibration Supports 386, 486, 586 and Pentium plug-in CPU boards Field replaceable 200 watt power supply Removable drive cage for mounting one removable drive and tow hard drives Individual shock mounts for each drive Positive air pressure generated by dual push-pull cooling fans Easily removable air filter Provisions for two DB-25 and DB-9 connectors

The IND-800 is ideally suited for system integrators and end users who require a rugged Industrial PC designed to be mounted on the backpanel of NEMA enclosures. It is specifically intended for applications requiring a system that can endure the extremes of temperature, humidity, airborne contaminants, shock and vitration found on the factory floor.

The IND-800 and it's 8-slot ISA passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientific application software packages. This combination provides a foundation for creating solutions to a multitude of factory floor and laboratory problems.

A low profile version, designated IND-800LP , is available for applications with severe space constraints. Although is is only six inches deep, it provides all the Features
of the standard IND-800 execpt for removable drive mounting and the DB connector cut outs.


Features
Wall or backpanel mount enclosure
Rugged steel chassis
8-slot PC-AT compatible Passive Backplane
shock mounted to withstand vibration
Supports 386, 486, 586 and Pentium plug-in CPU boards
Field replaceable 200 watt power supply
Removable drive cage for mounting one removable drive and tow hard drives
Individual shock mounts for each drive
Positive air pressure generated by dual push-pull cooling fans
Easily removable air filter
Provisions for two DB-25 and DB-9 connectors

Supplier's Site

Technical Specifications

  Indocomp Systems, Inc.
Product Category Industrial Chassis and Card Cages
Product Name IND-800 INDUSTRIAL CHASSIS
Unlock Full Specs
to access all available technical data

Similar Products

Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510MB-30F - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
RFP Chassis -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Matrox Supersight - Chassis - Matrox Imaging
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus PCIe 2.0
View Details