The IND-670 is ideally suited for system integrators and end users who require a rugged cost effective Industrial PC designed to be mounted on the backpanel of an enclosure or set on a desktop. It is specifically designed for un-attended applications where the operating system, application programs and data reside on a solid state disk.
Rugged and versatile, the IND-670 can be located close to the process it controls and/or monitors. It can be configured as a stand alone device or linked via a local area network as part of a distributed control system.
The IND-670 and it's 6-slot ISA(Optional 4-Slot) passive backplane are IBM AT compatible and support all popular operating systems, development tools and industrial/scientifi
Features
Wall or backpanel mount enclosure
Rugged plated steel chassis
6-slot (Optional 4-Slot) PC-AT compatible Passive Backplane shock mounted to withstand vibration
Supports 386, 486, 586,Pentium, PIII or Celeron plug-in CPU boards
Field replaceable 230 watt power supply
Compact size (11.30"L x 10.79"W x 6.97" H)
Drive Housing for two 3.5" disk drives
Cooling Fan 9.2 cm with replaceable filter.
POWER ON/OFF & RESET switch, LED indicators for ON/OFF and HDD
IND-670 Mounting Dimensions
| Indocomp Systems, Inc. | |
|---|---|
| Product Category | Industrial Chassis and Card Cages |
| Product Name | IND-670 INDUSTRIAL CHASSIS |