Huntec, Inc. 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis CLM-7206

Description
CLM-7206 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: SCB2 12" x 13" Max. Riser Card: 6 PCI riser slots Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function:Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)
Description
CLM-7206 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: SCB2 12" x 13" Max. Riser Card: 6 PCI riser slots Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function:Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)

Suppliers

Company
Product
Description
Supplier Links
2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis - CLM-7206 - Huntec, Inc.
Chino, CA, USA
2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis
CLM-7206
2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis CLM-7206
CLM-7206 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: SCB2 12" x 13" Max. Riser Card: 6 PCI riser slots Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function:Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomatio n2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-64 00A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-63 00: 300W Redundant (101x82x314mm)

CLM-7206 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis SpecificationMeets FCC Classification B & CE Approved Power Supply: 300W Redundant ATX Chassis Fans: 4 pcs High Rotation 80x80x25mm Backplane: SCAM Compliant Support SE/LVD & U3 SCSI Ultra320 System, Transfer Rate up to 320 MB/Sec. Motherboard Size: SCB2 12" x 13" Max. Riser Card: 6 PCI riser slots Switch On/Off: On/Off or Reset & Fan Reset Drive Bays (open): 1 x 5.25", 1 x 3.5" (Slim type) HS Bays (open): 8 x 3.5" Hot-Swappable HDD Function:Temperature sensors, FAN sensors, Power ON/OFF System Reset, Power LED, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Buzzer Reset Indicators: 4 LEDS for, Disk Drive status LED, FAN activity fault LED, Operating Temperature LED, Power LED Reset, Overheat Buzzer Reset Dimensions: 19" (w) x 26" (d) x 3.46" (h) Shipping Dimension: 1 pc/ctn/2.7 cu. ft. Weight: 11 Kgs (N.W.); 13 Kgs (G.W.) Additional-Infomation2 x Backplane Weight: 1.3 Kgs x 2 = 2.6 KgsATX Power Supply:SPX-6300A2: 300W (100x200x67mm)SPX-6400A2: 400W (100x200x67mm)ATX Redundant Power Supply:SPR-2326A6: 320W Redundant (100x250x83mm)R2G-6300: 300W Redundant (101x82x314mm)

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Industrial Chassis and Card Cages
Product Number CLM-7206
Product Name 2U Ultra 320 SCA HDD Backplane for SCB2 Motherboard Server Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Compact 4U Rackmount Chassis for Half-size SBC or ATX/MicroATX Motherboard - ACP-4020MB-70B - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Form Factor ATX; microATX
View Details
RFP DC High Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 1000 watts
View Details
Mechanical Products / 19'' Chassis - 6u-chassis-27954 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details