Indium Corporation Liquid Flux #2 INDALLOY®

Description
Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #2 are: copper, brass, lead, chrome, galvanized iron and steel. Due to its corrosive nature, Indalloy Flux #2 is not recommended for electronics applications.
Description
Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #2 are: copper, brass, lead, chrome, galvanized iron and steel. Due to its corrosive nature, Indalloy Flux #2 is not recommended for electronics applications.

Suppliers

Company
Product
Description
Supplier Links
Liquid Flux #2 - INDALLOY® - Indium Corporation
Clinton, NY, USA
Liquid Flux #2
INDALLOY®
Liquid Flux #2 INDALLOY®
Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #2 are: copper, brass, lead, chrome, galvanized iron and steel. Due to its corrosive nature, Indalloy Flux #2 is not recommended for electronics applications.

Indalloy Flux #2 is a specialty acid based liquid flux formulated for the purpose of soldering high chromium containing alloys including stainless steel. Indalloy Flux #2 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #2 are: copper, brass, lead, chrome, galvanized iron and steel.

Due to its corrosive nature, Indalloy Flux #2 is not recommended for electronics applications.

Supplier's Site
Liquid Flux #4-OA - INDALLOY® - Indium Corporation
Clinton, NY, USA
Liquid Flux #4-OA
INDALLOY®
Liquid Flux #4-OA INDALLOY®
Indalloy Flux #4-OA is a clear liquid flux formulated for the purpose of soldering moderately easy to difficult metallizations such as nickel, oxidized copper, Kovar and brass. This flux contains organic salts in a water-free water-soluble solvent.

Indalloy Flux #4-OA is a clear liquid flux formulated for the purpose of soldering moderately easy to difficult metallizations such as nickel, oxidized copper, Kovar and brass. This flux contains organic salts in a water-free water-soluble solvent.

Supplier's Site
Liquid Flux #3 - INDALLOY® - Indium Corporation
Clinton, NY, USA
Liquid Flux #3
INDALLOY®
Liquid Flux #3 INDALLOY®
Indalloy Flux #3 is a high viscosity liquid flux formulated for the purpose of soldering aluminum. Indalloy Flux #3 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #3 are: copper, brass, chrome and stainless steel. Due to its corrosive nature, Indalloy Flux #3 is not recommended for electronics applications.

Indalloy Flux #3 is a high viscosity liquid flux formulated for the purpose of soldering aluminum. Indalloy Flux #3 also has proven to be an effective flux for soldering to NiTi (Nitinol) alloys. Other metals for use with Indalloy Flux #3 are: copper, brass, chrome and stainless steel.

Due to its corrosive nature, Indalloy Flux #3 is not recommended for electronics applications.

Supplier's Site
Liquid Flux #5-OA - INDALLOY® - Indium Corporation
Clinton, NY, USA
Liquid Flux #5-OA
INDALLOY®
Liquid Flux #5-OA INDALLOY®
Indalloy Flux #5-OA is a clear liquid flux formulated for the purpose of soldering moderately easy to difficult metallizations such as nickel, oxidized copper, Kovar and brass. This flux contains organic salts in a water-free water-soluble solvent.

Indalloy Flux #5-OA is a clear liquid flux formulated for the purpose of soldering moderately easy to difficult metallizations such as nickel, oxidized copper, Kovar and brass. This flux contains organic salts in a water-free water-soluble solvent.

Supplier's Site
Liquid Flux #1 - INDALLOY® - Indium Corporation
Clinton, NY, USA
Liquid Flux #1
INDALLOY®
Liquid Flux #1 INDALLOY®
Indalloy Flux #1 is a non-acid*, non toxic*, Pb-free, amber colored paste flux for use on copper, brass, galvanized iron, lead, zinc, tin, silver, nickel, mild steel, terne plate and malleable iron. Its strong detergent action cleans as it solders. Due to its possible corrosive nature, Indalloy Flux #1 is not recommended for electronics applications. Cleaning Flux residue removal is mandatory and may be accomplished by means of warm water and mechanical scrubbing. Cleaning should be performed as soon as possible after the soldering operation to avoid possible corrosion. The cleaning water temperature should not exceed 50°C. Excessive water temperature may cause secondary reactions and result in corrosion and/or pitting. A warm water sonication may also be a means of flux residue removal. Solder Alloy Compatibility Indalloy Flux #1 works well with all common soft solders. The chloride content may cause corrosion of indium based solders. Flux Application Due to its paste like viscosity, Indalloy Flux #1 is probably best applied by swabbing. Any flux application equipment should be corrosion resistant.

Indalloy Flux #1 is a non-acid*, non toxic*, Pb-free, amber colored paste flux for use on copper, brass, galvanized iron, lead, zinc, tin, silver, nickel, mild steel, terne plate and malleable iron. Its strong detergent action cleans as it solders.

Due to its possible corrosive nature, Indalloy Flux #1 is not recommended for electronics applications.

Cleaning

Flux residue removal is mandatory and may be accomplished by means of warm water and mechanical scrubbing. Cleaning should be performed as soon as possible after the soldering operation to avoid possible corrosion. The cleaning water temperature should not exceed 50°C. Excessive water temperature may cause secondary reactions and result in corrosion and/or pitting. A warm water sonication may also be a means of flux residue removal.

Solder Alloy Compatibility

Indalloy Flux #1 works well with all common soft solders. The chloride content may cause corrosion of indium based solders.

Flux Application

Due to its paste like viscosity, Indalloy Flux #1 is probably best applied by swabbing. Any flux application equipment should be corrosion resistant.

Supplier's Site

Technical Specifications

  Indium Corporation
Product Category Filler Alloys and Consumables
Product Number INDALLOY®
Product Name Liquid Flux #2
Fluxes & Cleaners Soldering Flux / Rosin
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 4203089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0197 inch (0.5000 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Tin-Silver Alloy Solder (Sn-Ag)
View Details
ALPHA ® EF-8800HF Liquid Soldering Flux -  - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Starter Kit with Aluminum Flux -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Powder; Mild Steel, Aluminum and Stainless Steel Rods
Welding Filler Types Aluminum; Steel - Low Alloy Carbon; Steel - Stainless
Weld Positions All positions
View Details
Solder - 6204-WIREFC-54971-0454-ND - DigiKey
Indium Corporation
Specs
Joining Process / Product Form Solid wire or rod; Spool, 1 lb (454 g)
Nominal Composition Sn99.3Cu0.7 (99.3/0.7)
Melting Range 441 F (227 C)
View Details