Indelac Controls, Inc. Electric Actuator SD Series

Description
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
Request a Quote
Description
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SD Series is a rotary electric actuator for valves 3/4" to 2" with 200 in-lb (SD) or 300 in-lb (SDX) torque. It operates on 12Vdc, 24Vdc, 24Vac, 115Vac, or 230Vac with a 5-second 90° cycle time, or 11 seconds on 115Vac extended duty. The permanent split capacitor motor includes thermal overload protection. Enclosure is NEMA 4 die-cast aluminum with thermally bonded polyester coating. Mounts to ISO 5211 F03, F05, F07 pads with a 14mm star drive. Features a visual dome indicator, snap-action SPDT limit switches (15A @ 250Vac), grease-lubricated internals, and non-declutching manual override. Optional declutching override, heaters, and auxiliary switches available. Operating temperature: -4°F (-20°C) to 104°F (40°C); optional heaters extend to -76°F (-60°C). Weight is 10 lb (4.54 kg). Certified to CSA C22.2 No. 139-10 and UL 429.

Datasheet Summary
Powered by GS/AI

The SD Series is a rotary electric actuator for valves 3/4" to 2" with 200 in-lb (SD) or 300 in-lb (SDX) torque. It operates on 12Vdc, 24Vdc, 24Vac, 115Vac, or 230Vac with a 5-second 90° cycle time, or 11 seconds on 115Vac extended duty. The permanent split capacitor motor includes thermal overload protection. Enclosure is NEMA 4 die-cast aluminum with thermally bonded polyester coating. Mounts to ISO 5211 F03, F05, F07 pads with a 14mm star drive. Features a visual dome indicator, snap-action SPDT limit switches (15A @ 250Vac), grease-lubricated internals, and non-declutching manual override. Optional declutching override, heaters, and auxiliary switches available. Operating temperature: -4°F (-20°C) to 104°F (40°C); optional heaters extend to -76°F (-60°C). Weight is 10 lb (4.54 kg). Certified to CSA C22.2 No. 139-10 and UL 429.

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - SD Series - Indelac Controls, Inc.
Florence, KY, United States
Electric Actuator
SD Series
Electric Actuator SD Series
The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.

The S series compact rotary electric actuator was specifically designed for valve sizes from ¾” to 2½”and dampers that do not exceed the rated torque of the actuator. These heavy-duty reversing actuators develop 200 lb·in (model SD) and 300 (model SDX) lb·in torque and rotates form 0 to 90 in 5 seconds. The spur gear drive train has been designed for severe applications and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty die-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph motor with thermal over load protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual over ride and position indicator.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number SD Series
Product Name Electric Actuator
Valve Motion Rotary
Operation OnOff
Actuator Torque 200 to 300 In-lbs (231 to 346 kg-cm)
Full Range of Rotary Motion 90°; 180° (optional feature); 270° (optional feature)
AC Voltage 24 to 230 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Internal Battery Back-Up Electric Actuator - SNS10 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Internal Battery Back-Up Electric Actuator - SNS28 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuation Time 10 seconds
View Details