The ASC4 spring return electric actuator delivers 400 in-lb (45.2 Nm) starting torque and 600 in-lb (67.8 Nm) end torque, with a 12-second cycle time for 90-degree rotation. It operates on 115 Vac, 24 Vac, 24 Vdc, or 12 Vdc, and includes a permanent split capacitor motor with thermal overload protection and an electro-magnetic clutch. The actuator meets NEMA 4 standards, with optional NEMA 7 enclosure, and features a thermally bonded polyester powder coating. Mounting conforms to ISO 5211 F07 with a 0.66" square male drive. It supports up to 300 cycles per hour in modulating mode and has a 75% duty cycle. Weight is 110 lb (49.9 kg). Spring return is intended for emergency use only. Operating temperature ranges from -40°F to 150°F, with optional heating for sub-zero environments.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI’s new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC4 400 In-Lb (45 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Electric Valve Actuators |
| Product Number | ASC4 |
| Product Name | Spring Return Electric Actuator |
| Valve Motion | Rotary |
| Operation | OnOff; Modulating (optional feature) |
| Control Signal Input | Milliampere (optional feature); Voltage (optional feature) |
| Milliampere Control Signal Input | 4 to 20 milliamps |
| Voltage Control Signal Input | 0.0 to 0.4236 volts |