Indelac Controls, Inc. Electric Actuator M Series

Description
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.
Request a Quote Datasheet
Description
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Actuator - M Series - Indelac Controls, Inc.
Florence, KY, United States
Electric Actuator
M Series
Electric Actuator M Series
ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.

ICI‘s M series rotary electric actuator was designed for quarter turn valve and damper applications requiring up to 1500 lb·in torque. This heavy-duty reversing actuator has been manufactured for over twenty years and has achieved an impeccable reputation for reliability in applications requiring repeated superior performance year after year. This machine has a hardened steel spur gear drive train guaranteeing high efficiency; quite operation and long trouble free life, and as in all ICI actuators can with stand stall conditions without suffering gear failure. The heavy-duty sand-cast aluminum enclosure meets NEMA 4 specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating.
Standard equipment includes 115Vac-1ph 25% duty cycle motor with thermal over load protection, declutching manual over ride with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake.

Supplier's Site Datasheet

Technical Specifications

  Indelac Controls, Inc.
Product Category Electric Valve Actuators
Product Number M Series
Product Name Electric Actuator
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
Milliampere Control Signal Input 4 to 20 milliamps
Voltage Control Signal Input 0.0 to 0.4236 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Voltage Actuator With Optional Battery Backup - ProVolt® Series PV4 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Electric Actuator - Model 27K - Indelac Controls, Inc.
Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Multi-Voltage Actuator With Optional Battery Backup - PV 3 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff; Modulating (optional feature)
Control Signal Input Milliampere (optional feature); Voltage (optional feature)
View Details
Spring Return Actuator - Model ES2 - Indelac Controls, Inc.
Specs
Valve Motion Rotary
Operation OnOff
Actuation Time 10 seconds
View Details