The ASC6 spring return electric actuator provides 600 in-lb (67.8 Nm) torque and is designed for modulating applications with DC voltage compatibility. It features an electro-magnetic clutch, permanent grease lubrication, and a thermally bonded polyester powder coating. The unit operates within a temperature range of -40°F to 150°F, requires a heater and thermostat for temperatures at or below 0°F, and has a cycle time of 12 seconds per 90 degrees. It meets NEMA 4 standards with optional NEMA 7, 4X, and 9 enclosures. Mounting complies with ISO 5211 F07 and includes a 0.66-inch square male drive. Weight is 110 lb (49.9 kg). Duty cycle is up to 75%, with a maximum of 300 cycles per hour for modulating use. Motor includes thermal overload protection and snap-action SPDT limit switches rated at 15A @ 250Vac.
Indelac Controls is proud to introduce models ASC4, ASC6, & ASC10. These heavy duty spring return actuators utilize an electro-mechanical clutch in order to achieve modulating control as well as DC voltage options for our already popular spring return electric actuators. ICI's new ASC series, like all of our products, are 100% American made.
|
Torque: | ASC6 600 In-Lb (67 Nm) |
|
Cycle Time: | 12 sec. / 90° (all voltages) |
|
Duty Cycle: | 25% 115 Vac (standard) 15 min continuous (optional) |
|
MAX CYCLES: | 300 per hour |
|
CLUTCH: | Electro-Mechanical (standard) |
|
ENCLOSURE: | NEMA 4 (standard) NEMA 7 (optional) |
|
COATING: | Thermally bonded polyester powder |
|
POSITION IND.: | Visual indicator (optional) |
|
SWITCHES: | SPDT snap action, 15 Amps @ 250 Vac |
|
Lubrication: | Permanent |
|
WEIGHT: | 110 Lbs |
|
INSTALLATION: | Universal |
|
TEMP. RANGE: | -40°F to 150°F Heater & Thermostat required 0°F & below |
|
OVERRIDE: | Non declutching (optional) |
| Indelac Controls, Inc. | |
|---|---|
| Product Category | Wastewater Treatment Equipment |
| Product Number | ASC6 |
| Product Name | Spring Return Electric Actuator |