Comdel, Inc. XDC Series - DC Power Supply XDC 1000

Description
Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every time you make a change in your system. Current and voltage control capabilities are standard with each supply. Applications: Comdel's XDC is the ideal supply for reactive PVD sputtering, DC Bias and hard-coating applications. Features: Compact, lightweight, 3 1/2" rack-mount DC generator Accurate output control by voltage or current Self-limiting circuitry that eliminates short-circuit failures Low stored energy that reduces arc damage Front Panel, continuously variable control of output voltage and current Calculated MTBF: 30,000 hrs. minimum
Datasheet
Description
Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every time you make a change in your system. Current and voltage control capabilities are standard with each supply. Applications: Comdel's XDC is the ideal supply for reactive PVD sputtering, DC Bias and hard-coating applications. Features: Compact, lightweight, 3 1/2" rack-mount DC generator Accurate output control by voltage or current Self-limiting circuitry that eliminates short-circuit failures Low stored energy that reduces arc damage Front Panel, continuously variable control of output voltage and current Calculated MTBF: 30,000 hrs. minimum
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XDC Series - DC Power Supply - XDC 1000 - Comdel, Inc.
Gloucester, MA, USA
XDC Series - DC Power Supply
XDC 1000
XDC Series - DC Power Supply XDC 1000
Reliable DC Power in a Compact, Lightweight Design Performance: The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every time you make a change in your system. Current and voltage control capabilities are standard with each supply. Applications: Comdel's XDC is the ideal supply for reactive PVD sputtering, DC Bias and hard-coating applications. Features: Compact, lightweight, 3 1/2" rack-mount DC generator Accurate output control by voltage or current Self-limiting circuitry that eliminates short-circuit failures Low stored energy that reduces arc damage Front Panel, continuously variable control of output voltage and current Calculated MTBF: 30,000 hrs. minimum

Reliable DC Power in a Compact, Lightweight Design

Performance:
The high-quality design of Comdel's XDC 1000 assures ultra reliability, while the small size fits easily into your system. What's more, with the XDC's flexible options and controls, you don't need to purchase a new power supply every time you make a change in your system. Current and voltage control capabilities are standard with each supply.
Applications:
Comdel's XDC is the ideal supply for reactive PVD sputtering, DC Bias and hard-coating applications.

Features:

  • Compact, lightweight, 3 1/2" rack-mount DC generator
  • Accurate output control by voltage or current
  • Self-limiting circuitry that eliminates short-circuit failures
  • Low stored energy that reduces arc damage
  • Front Panel, continuously variable control of output voltage and current
  • Calculated MTBF: 30,000 hrs. minimum
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number XDC 1000
Product Name XDC Series - DC Power Supply
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering
Features Adjustable Frequency
DC Output Voltage -5.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-844 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9040-20-dt-29590 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 40.0 volts
View Details
High Voltage Power Supplies - 303L-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details