Inductotherm Group Hand-Held Induction Heating System Voyager HHT™

Description
Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power of mobility Provide the power of induction to “hard-to-reach” areas Lightweight and compact design Mobile or Benchtop Configurations Mounting Options – Fixed, Counter Balanced or Hand Held Safety Designed in – Complies with NFPA 79 and NEC Article 665 Available with integrated chiller system for maximum flexibility – just add power Control you can count on Repeatability with “standard” heating recipes Convenient integrated “trigger” for ease of use Can run in manual and footswitch operation modes 0 to 100% adjustable power levels for precise results Easy to program recipes Standard or part specific coils available for multiple applications Put out the flame Remove torches or open flame in the workplace No necessity for highly trained operators Great for confined space applications Stop inventorying, moving or paying for gas cylinders Eliminate need for Carbon Monoxide (CO) venting Improve efficiency Put the heat only where required Faster, repeatable and high quality results Easily trained workforce – Just push a button No part sooting Use pre-programed recipes or change on the fly Built in technology Designed with Radyne’s proven VersaPower® Xtreme™ Power supply Equipped with intuitive, high speed Digital iQ™ control platform Capability to store thousands of recipes Programmable full or ramped-up power for unbeatable accuracy Assure quality by real-time, monitoring of power level, and system parameters Available add-on technology Radyne’s Digital iQ™ for Desktop software Simplified keyboard recipe creation Remotely connect up to 10 VersaPower® Xtreme™ power supplies Single password protected location for all process recipes Real time Monitoring and tracking of parameters Logging, exporting and printing of data for product traceability Voyager HHT™ Mobile package includes Voyager HHT™ – Handheld Transformer VersaPower® Xtreme™ Power Supply Closed loop Cooling System Assist Lift and Swing Arm Power and Water Cables Manuals Optional Induction Coils
Request a Quote
Description
Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power of mobility Provide the power of induction to “hard-to-reach” areas Lightweight and compact design Mobile or Benchtop Configurations Mounting Options – Fixed, Counter Balanced or Hand Held Safety Designed in – Complies with NFPA 79 and NEC Article 665 Available with integrated chiller system for maximum flexibility – just add power Control you can count on Repeatability with “standard” heating recipes Convenient integrated “trigger” for ease of use Can run in manual and footswitch operation modes 0 to 100% adjustable power levels for precise results Easy to program recipes Standard or part specific coils available for multiple applications Put out the flame Remove torches or open flame in the workplace No necessity for highly trained operators Great for confined space applications Stop inventorying, moving or paying for gas cylinders Eliminate need for Carbon Monoxide (CO) venting Improve efficiency Put the heat only where required Faster, repeatable and high quality results Easily trained workforce – Just push a button No part sooting Use pre-programed recipes or change on the fly Built in technology Designed with Radyne’s proven VersaPower® Xtreme™ Power supply Equipped with intuitive, high speed Digital iQ™ control platform Capability to store thousands of recipes Programmable full or ramped-up power for unbeatable accuracy Assure quality by real-time, monitoring of power level, and system parameters Available add-on technology Radyne’s Digital iQ™ for Desktop software Simplified keyboard recipe creation Remotely connect up to 10 VersaPower® Xtreme™ power supplies Single password protected location for all process recipes Real time Monitoring and tracking of parameters Logging, exporting and printing of data for product traceability Voyager HHT™ Mobile package includes Voyager HHT™ – Handheld Transformer VersaPower® Xtreme™ Power Supply Closed loop Cooling System Assist Lift and Swing Arm Power and Water Cables Manuals Optional Induction Coils
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Rancocas, NJ, USA
Hand-Held Induction Heating System
Voyager HHT™
Hand-Held Induction Heating System Voyager HHT™
Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly. The power of mobility Provide the power of induction to “hard-to-reach” areas Lightweight and compact design Mobile or Benchtop Configurations Mounting Options – Fixed, Counter Balanced or Hand Held Safety Designed in – Complies with NFPA 79 and NEC Article 665 Available with integrated chiller system for maximum flexibility – just add power Control you can count on Repeatability with “standard” heating recipes Convenient integrated “trigger” for ease of use Can run in manual and footswitch operation modes 0 to 100% adjustable power levels for precise results Easy to program recipes Standard or part specific coils available for multiple applications Put out the flame Remove torches or open flame in the workplace No necessity for highly trained operators Great for confined space applications Stop inventorying, moving or paying for gas cylinders Eliminate need for Carbon Monoxide (CO) venting Improve efficiency Put the heat only where required Faster, repeatable and high quality results Easily trained workforce – Just push a button No part sooting Use pre-programed recipes or change on the fly Built in technology Designed with Radyne’s proven VersaPower® Xtreme™ Power supply Equipped with intuitive, high speed Digital iQ™ control platform Capability to store thousands of recipes Programmable full or ramped-up power for unbeatable accuracy Assure quality by real-time, monitoring of power level, and system parameters Available add-on technology Radyne’s Digital iQ™ for Desktop software Simplified keyboard recipe creation Remotely connect up to 10 VersaPower® Xtreme™ power supplies Single password protected location for all process recipes Real time Monitoring and tracking of parameters Logging, exporting and printing of data for product traceability Voyager HHT™ Mobile package includes Voyager HHT™ – Handheld Transformer VersaPower® Xtreme™ Power Supply Closed loop Cooling System Assist Lift and Swing Arm Power and Water Cables Manuals Optional Induction Coils

Radyne’s innovative new Voyager HHT™ portable hand-held induction heating system is designed for use in tight spaces. For brazing, soldering, heating, drying, coating and heat shrink, the Voyager HHT™ moves the assembly line directly to the finished assembly.

The power of mobility

  • Provide the power of induction to “hard-to-reach” areas
  • Lightweight and compact design
  • Mobile or Benchtop Configurations
  • Mounting Options – Fixed, Counter Balanced or Hand Held
  • Safety Designed in – Complies with NFPA 79 and NEC Article 665
  • Available with integrated chiller system for maximum flexibility – just add power

Control you can count on

  • Repeatability with “standard” heating recipes
  • Convenient integrated “trigger” for ease of use
  • Can run in manual and footswitch operation modes
  • 0 to 100% adjustable power levels for precise results
  • Easy to program recipes
  • Standard or part specific coils available for multiple applications

Put out the flame

  • Remove torches or open flame in the workplace
  • No necessity for highly trained operators
  • Great for confined space applications
  • Stop inventorying, moving or paying for gas cylinders
  • Eliminate need for Carbon Monoxide (CO) venting

Improve efficiency

  • Put the heat only where required
  • Faster, repeatable and high quality results
  • Easily trained workforce – Just push a button
  • No part sooting
  • Use pre-programed recipes or change on the fly

Built in technology

  • Designed with Radyne’s proven VersaPower® Xtreme™ Power supply
  • Equipped with intuitive, high speed Digital iQ™ control platform
  • Capability to store thousands of recipes
  • Programmable full or ramped-up power for unbeatable accuracy
  • Assure quality by real-time, monitoring of power level, and system parameters

Available add-on technology

  • Radyne’s Digital iQ™ for Desktop software
  • Simplified keyboard recipe creation
  • Remotely connect up to 10 VersaPower® Xtreme™ power supplies
  • Single password protected location for all process recipes
  • Real time Monitoring and tracking of parameters
  • Logging, exporting and printing of data for product traceability

Voyager HHT™ Mobile package includes

  • Voyager HHT™ – Handheld Transformer
  • VersaPower® Xtreme™ Power Supply
  • Closed loop Cooling System
  • Assist Lift and Swing Arm
  • Power and Water Cables
  • Manuals
  • Optional Induction Coils
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Number Voyager HHT™
Product Name Hand-Held Induction Heating System
Heater Type Induction
Unlock Full Specs
to access all available technical data

Similar Products

Rail Hardening System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details
Line Pipe Heating System -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 7000.00 kW (17.06 to 23883 MBH)
View Details
Field Joint Heating & Coating -  - Inductotherm Group
Specs
Heater Type Induction
View Details
Offshore Clam Coil -  - Inductotherm Group
Inductotherm Group
Specs
Heater Type Induction
View Details