Inductotherm Group Offshore Clam Coil

Description
Radyne Offshore Clam Coils are designed for use in offshore pipe laying applications and utilized for a number of pipe heat treatment tasks. The coil is manufactured in a non-conductive composite frame to support the water-cooled coil wraps with an over center clamp to manually clamp the clam-type coil around the joint area. For larger pipe diameters, it supports pneumatic automated operation. Offshore Clam Coils Features Pre & Post Weld Heat Treatment The coil is designed to heat the butt joint to the appropriate temperature over a narrow band during operation – reducing the HAZ (Heat Affected Zone) to a minimum. Fundamental to the process of butt welding, to ensure the integrity of the welded joint, the Radyne induction heat process provides the perfect method of heating pipes to the correct temperature within closed limits. For post weld heat treatment, PLC controlled heat programs power clam coils, as dictated by the steel grade of the pipe. Shrink Sleeve Application Radyne Offshore Clam Coil Systems are also used to apply heat during the application of shrink sleeves which surround the pipe joints. The induction-powered Clam Coil System allows for a quicker, safer shrink-sleeve application without the use of gas fired torches. Additional Applications Pre Heat Prior to Welding Pre Heat for Shrink Sleeve Application Post Weld Heat Treatment
Request a Quote
Description
Radyne Offshore Clam Coils are designed for use in offshore pipe laying applications and utilized for a number of pipe heat treatment tasks. The coil is manufactured in a non-conductive composite frame to support the water-cooled coil wraps with an over center clamp to manually clamp the clam-type coil around the joint area. For larger pipe diameters, it supports pneumatic automated operation. Offshore Clam Coils Features Pre & Post Weld Heat Treatment The coil is designed to heat the butt joint to the appropriate temperature over a narrow band during operation – reducing the HAZ (Heat Affected Zone) to a minimum. Fundamental to the process of butt welding, to ensure the integrity of the welded joint, the Radyne induction heat process provides the perfect method of heating pipes to the correct temperature within closed limits. For post weld heat treatment, PLC controlled heat programs power clam coils, as dictated by the steel grade of the pipe. Shrink Sleeve Application Radyne Offshore Clam Coil Systems are also used to apply heat during the application of shrink sleeves which surround the pipe joints. The induction-powered Clam Coil System allows for a quicker, safer shrink-sleeve application without the use of gas fired torches. Additional Applications Pre Heat Prior to Welding Pre Heat for Shrink Sleeve Application Post Weld Heat Treatment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Offshore Clam Coil -  - Inductotherm Group
Rancocas, NJ, USA
Offshore Clam Coil
Offshore Clam Coil
Radyne Offshore Clam Coils are designed for use in offshore pipe laying applications and utilized for a number of pipe heat treatment tasks. The coil is manufactured in a non-conductive composite frame to support the water-cooled coil wraps with an over center clamp to manually clamp the clam-type coil around the joint area. For larger pipe diameters, it supports pneumatic automated operation. Offshore Clam Coils Features Pre & Post Weld Heat Treatment The coil is designed to heat the butt joint to the appropriate temperature over a narrow band during operation – reducing the HAZ (Heat Affected Zone) to a minimum. Fundamental to the process of butt welding, to ensure the integrity of the welded joint, the Radyne induction heat process provides the perfect method of heating pipes to the correct temperature within closed limits. For post weld heat treatment, PLC controlled heat programs power clam coils, as dictated by the steel grade of the pipe. Shrink Sleeve Application Radyne Offshore Clam Coil Systems are also used to apply heat during the application of shrink sleeves which surround the pipe joints. The induction-powered Clam Coil System allows for a quicker, safer shrink-sleeve application without the use of gas fired torches. Additional Applications Pre Heat Prior to Welding Pre Heat for Shrink Sleeve Application Post Weld Heat Treatment

Radyne Offshore Clam Coils are designed for use in offshore pipe laying applications and utilized for a number of pipe heat treatment tasks.

The coil is manufactured in a non-conductive composite frame to support the water-cooled coil wraps with an over center clamp to manually clamp the clam-type coil around the joint area. For larger pipe diameters, it supports pneumatic automated operation.

Offshore Clam Coils Features

Pre & Post Weld Heat Treatment

The coil is designed to heat the butt joint to the appropriate temperature over a narrow band during operation – reducing the HAZ (Heat Affected Zone) to a minimum.

Fundamental to the process of butt welding, to ensure the integrity of the welded joint, the Radyne induction heat process provides the perfect method of heating pipes to the correct temperature within closed limits.

For post weld heat treatment, PLC controlled heat programs power clam coils, as dictated by the steel grade of the pipe.

Shrink Sleeve Application

Radyne Offshore Clam Coil Systems are also used to apply heat during the application of shrink sleeves which surround the pipe joints.

The induction-powered Clam Coil System allows for a quicker, safer shrink-sleeve application without the use of gas fired torches.

Additional Applications

  • Pre Heat Prior to Welding
  • Pre Heat for Shrink Sleeve Application
  • Post Weld Heat Treatment
Supplier's Site

Technical Specifications

  Inductotherm Group
Product Category Industrial Heaters
Product Name Offshore Clam Coil
Heater Type Induction
Unlock Full Specs
to access all available technical data

Similar Products

Modular Heat Treating Scanning System - Inductoscan® XL - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 50.00 to 800.00 kW (171 to 2729 MBH)
View Details
High Frequency Power Supply - Mpower - Mpower™ - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 300.00 kW (1024 MBH)
View Details
Tin Reflow System -  - Inductotherm Group
Inductotherm Group
Specs
Heating Capacity 4000.00 kW (13647 MBH)
View Details