Proven Reliability in Plasma Vacuum Systems Worldwide
Performance:
The CX series power supplies start at power ranges from 600 to 2500 Watts with fixed frequencies from 2 MHz to 30 MHz, and frequency agile capability up to 10% bandwidth. The solid-state design provides low cost of ownership with high reliability.
Applications:
The CX series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems, and solar photovoltaic applications.
Features:
| Comdel, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CX 600/H |
| Product Name | CX Series - High Frequency RF Power |
| Type | RF Generator; Plasma Power Supply |
| Form Factor | Rack Mount |
| Applications | High Frequency, Semiconductor/Thin Film, Etch, Parallel Plate, RF Sputtering |
| Features | Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls |
| DC Output Power | 600 watts |