Comdel, Inc. CV Series - Very High Frequency (VHF) Power CV 2000

Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet
Description
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CV Series - Very High Frequency (VHF) Power - CV 2000 - Comdel, Inc.
Gloucester, MA, USA
CV Series - Very High Frequency (VHF) Power
CV 2000
CV Series - Very High Frequency (VHF) Power CV 2000
Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models. Applications: These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications. Features: Active front panel with full controls and programmable microprocessor Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions Rugged class “B” FET amplifier Standard RS-232 and analog/digital control Pulse capable External frequency input

Performance:
Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls are provided as standard; DeviceNet is optional. Synthesizer-driven, frequency agile configurations are also available on all CV series models.
Applications:
These VHF solid-state generators are ideal for use in VHF plasma systems, solar photovoltaic applications, CW and pulsed laser systems, and small geometry induction heating applications.

Features:

  • Active front panel with full controls and programmable microprocessor
  • Protection circuits safeguard amplifiers from over-voltage, over-current and over-power operating conditions
  • Rugged class “B” FET amplifier
  • Standard RS-232 and analog/digital control
  • Pulse capable
  • External frequency input
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CV 2000
Product Name CV Series - Very High Frequency (VHF) Power
Type RF Generator; Laser Power Supply; Plasma Power Supply
Form Factor Rack Mount
Applications High Frequency, Semiconductor/Thin Film, Telecommunications, VHF Plasma, Laser, Induction Heating
Features Adjustable Frequency; Pure Sine Output; Active Front Panel with Full Controls
DC Output Power 2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 592409 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details