Comdel, Inc. CLB Series - Low Frequency RF Power CLB 5000

Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet
Description
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLB Series - Low Frequency RF Power - CLB 5000 - Comdel, Inc.
Gloucester, MA, USA
CLB Series - Low Frequency RF Power
CLB 5000
CLB Series - Low Frequency RF Power CLB 5000
Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology. Applications: The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems. Features: Small, lightweight packaging Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts Any single frequency from 20 kHz to 2 MHz, varying +/-10% Phase lock tuning or software algorithm Designed to meet ETL and SEMI F47 directives Forward or Delivered power mode regulation

Comdel's Superior Design and Reliability in a Small, Lightweight Package

Performance:
RF generators from the CLB product family are available in power ranges from 2500 to 12,000 Watts at a single frequency in the 20 kHz to 2 MHz band. The CLB 5000 provides 5000 watts of power. The Turbotune Technology within the unit allows frequency tuning by automatically varying its output frequency +/-10% around its nominal frequency. The solid-state design provides precise and repeatable power control, ultra-stable output and low cost of ownership. The design of the CLB series is based on Comdel's proven RF amplifier technology.
Applications:
The CLB series is designed to meet the performance demand in RF-driven plasma systems for semiconductor processing. Applications include etch, RIE, parallel plate, ICP, RF sputtering, CVD and PVD, as well as induction and dielectric heating processes in industrial systems.

Features:

  • Small, lightweight packaging
  • Standard power ranges: 2500, 3000, 5000, 6000, 12,000 Watts
  • Any single frequency from 20 kHz to 2 MHz, varying +/-10%
  • Phase lock tuning or software algorithm
  • Designed to meet ETL and SEMI F47 directives
  • Forward or Delivered power mode regulation
Supplier's Site Datasheet

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CLB 5000
Product Name CLB Series - Low Frequency RF Power
Type RF Generator; Plasma Power Supply
Applications Semiconductor/Thin Film, PVD, CVD, RF Sputtering
Operating Temperature 60 C (140 F)
DC Output Voltage 0.0 to 10.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details