Comdel, Inc. CDX Series - Dual Frequency Power CDX 1000

Description
Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section delivers 600 watts, with optional fixed or variable frequencies ranging from 20 kHz to 13.56 MHz. Applications: This solid-state generator is ideal for plasma applications including bias, etch, deposition and ashing in semiconductor processing, as well as solar cell and photovoltaic applications. Features: Compact packaging reduces space, service (electrical and plumbing), and spare inventory requirements Complies to CE-Mark standards and is ETL Marked and SEMI F47 compliant Protection circuits safeguard the amplifiers from over-voltage, over-current and over-power operating conditions Gain-control circuitry stabilizes output power against line and load variations, and limits power during high VSWR conditions
Description
Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section delivers 600 watts, with optional fixed or variable frequencies ranging from 20 kHz to 13.56 MHz. Applications: This solid-state generator is ideal for plasma applications including bias, etch, deposition and ashing in semiconductor processing, as well as solar cell and photovoltaic applications. Features: Compact packaging reduces space, service (electrical and plumbing), and spare inventory requirements Complies to CE-Mark standards and is ETL Marked and SEMI F47 compliant Protection circuits safeguard the amplifiers from over-voltage, over-current and over-power operating conditions Gain-control circuitry stabilizes output power against line and load variations, and limits power during high VSWR conditions

Suppliers

Company
Product
Description
Supplier Links
CDX Series - Dual Frequency Power - CDX 1000 - Comdel, Inc.
Gloucester, MA, USA
CDX Series - Dual Frequency Power
CDX 1000
CDX Series - Dual Frequency Power CDX 1000
Simplify Operations and Reduce Costs Without Sacrificing Performance Performance: The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section delivers 600 watts, with optional fixed or variable frequencies ranging from 20 kHz to 13.56 MHz. Applications: This solid-state generator is ideal for plasma applications including bias, etch, deposition and ashing in semiconductor processing, as well as solar cell and photovoltaic applications. Features: Compact packaging reduces space, service (electrical and plumbing), and spare inventory requirements Complies to CE-Mark standards and is ETL Marked and SEMI F47 compliant Protection circuits safeguard the amplifiers from over-voltage, over-current and over-power operating conditions Gain-control circuitry stabilizes output power against line and load variations, and limits power during high VSWR conditions

Simplify Operations and Reduce Costs Without Sacrificing Performance

Performance:
The CDX 1000 dual frequency RF generator comes in a 1200 watt design. The high frequency (HF) section of the CDX provides 600 watts of power, with optional frequencies from 2 to 60 MHz. The low frequency (LF) section delivers 600 watts, with optional fixed or variable frequencies ranging from 20 kHz to 13.56 MHz.
Applications:
This solid-state generator is ideal for plasma applications including bias, etch, deposition and ashing in semiconductor processing, as well as solar cell and photovoltaic applications.

Features:

  • Compact packaging reduces space, service (electrical and plumbing), and spare inventory requirements
  • Complies to CE-Mark standards and is ETL Marked and SEMI F47 compliant
  • Protection circuits safeguard the amplifiers from over-voltage, over-current and over-power operating conditions
  • Gain-control circuitry stabilizes output power against line and load variations, and limits power during high VSWR conditions
Supplier's Site

Technical Specifications

  Comdel, Inc.
Product Category Power Supplies
Product Number CDX 1000
Product Name CDX Series - Dual Frequency Power
Type RF Generator; Plasma Power Supply
Form Factor Rack Mount
Applications Instrumentation, Semiconductor/Thin Film, Semiconductor, Etch, Deposition
Features Adjustable Frequency; Pure Sine Output; Variable frequency, Power Monitoring
DC Output Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PowerFlex 750 Bus Supplies - 20J1F4D2K0LNDNNNNN-C1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type DC Power Supply
View Details